IXDD404SI
IXDD404SI
Obsolete
Description:  IC GATE DRVR LOW-SIDE 8SOIC
Manufacturer:  IXYS Corporation
Datasheet:   IXDD404SI Datasheet
History Price: Obsolete
In Stock: 18400
IXDD404SI Specification
Specification
Part No
IXDD404SI
Category
PMIC - Gate Drivers
Manufacturer
IXYS Corporation
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Independent
Number of Drivers
2
Gate Type
IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 35V
Logic Voltage - VIL, VIH
0.8V, 2.5V
Current - Peak Output (Source, Sink)
4A, 4A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
16ns, 13ns
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
IXDD404SI PDF Datasheet
IXDD404SI Related Parts
IXD611P1
IXD611P1
IXYS Corporation
IC GATE DRVR HALF-BRIDGE 8DIP
IXD611S1
IXD611S1
IXYS Corporation
IC GATE DRVR HALF-BRIDGE 8SOIC
IXD611S1T/R
IXD611S1T/R
IXYS Corporation
IC GATE DRVR HALF-BRIDGE 8SOIC
IXD611S7
IXD611S7
IXYS Corporation
IC GATE DRVR HALF-BRIDGE 14SOIC
IXD611S7T/R
IXD611S7T/R
IXYS Corporation
IC GATE DRVR HALF-BRIDGE 14SOIC
IXDD404PI
IXDD404PI
IXYS Corporation
IC GATE DRVR LOW-SIDE 8DIP
IXDD404SI-16
IXDD404SI-16
IXYS Corporation
IC GATE DRVR LOW-SIDE 16SOIC
IXDD404SIA
IXDD404SIA
IXYS Corporation
IC GATE DRVR LOW-SIDE 8SOIC
IXDD404SIA-16
IXDD404SIA-16
IXYS Corporation
IC GATE DRVR LOW-SIDE 16SOIC
IXDD408PI
IXDD408PI
IXYS Corporation
IC GATE DRVR LOW-SIDE 8DIP
IXDD408SI
IXDD408SI
IXYS Corporation
IC GATE DRVR LOW-SIDE 8SOIC
IXDD409PI
IXDD409PI
IXYS Corporation
IC GATE DRVR LOW-SIDE 8DIP
IXDD404SI Compare Parts
  • IXDD404SI vs IXDN630YI
  • IXDD404SI vs IXDN630MYI
  • IXDD404SI vs IXDN630MCI
  • IXDD404SI vs IXDN630CI
  • IXDD404SI vs IXDN614YI
  • IXDD404SI vs IXDN614SITR
  • IXDD404SI vs IXDN614SI
  • IXDD404SI vs IXDN614PI
  • IXDD404SI vs IXDN614CI
  • IXDD404SI vs IXDN609YI
  • IXDD404SI vs IXDN609SITR
  • IXDD404SI vs IXDN609SIATR
  • IXDD404SI vs IXDN609SIA
  • IXDD404SI vs IXDN609SI
  • IXDD404SI vs IXDN609PI
  • IXDD404SI vs IXDN609CI
  • IXDD404SI vs IXDN604SITR
  • IXDD404SI vs IXDN604SIATR
  • IXDD404SI vs IXDN604SIA
  • IXDD404SI vs IXDN604SI
  • IXDD404SI vs IXDN604PI
  • IXDD404SI vs IXDN602SITR
  • IXDD404SI vs IXDN602SIATR
  • IXDD404SI vs IXDN602SIA
  • IXDD404SI vs IXDN602SI
  • IXDD404SI vs IXDN602PI
  • IXDD404SI vs IXDN602D2TR
  • IXDD404SI vs IXDN514SIAT/R
  • IXDD404SI vs IXDN514SIA
  • IXDD404SI vs IXDN514PI
  • IXDD404SI vs IXDN509SIAT/R
  • IXDD404SI vs IXDN509SIA
  • IXDD404SI vs IXDN509PI
  • IXDD404SI vs IXDN504SIAT/R
  • IXDD404SI vs IXDN504SIA
  • IXDD404SI vs IXDN504PI
  • IXDD404SI vs IXDN502SIAT/R
  • IXDD404SI vs IXDN502SIA
  • IXDD404SI vs IXDN502PI
  • IXDD404SI vs IXDN430YI
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!