KTB8370CEIB-5C-TR
KTB8370CEIB-5C-TR
Active
Description:  4.7V TO 17V INPUT, 5A SYNCHRONOU
Manufacturer:  Kinetic Technologies
History Price: $2.82000
In Stock: 15600
KTB8370CEIB-5C-TR Specification
Specification
Part No
KTB8370CEIB-5C-TR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Kinetic Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
4.7V
Voltage - Input (Max)
17V
Voltage - Output (Min/Fixed)
1.8V
Voltage - Output (Max)
-
Current - Output
5A
Frequency - Switching
500kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
20-WFBGA, WLCSP
Supplier Device Package
20-WLCSP (1.75x2.06)
KTB8370CEIB-5C-TR Related Parts
KTB1100EYAA-TE
KTB1100EYAA-TE
Kinetic Technologies
15W FLYBACK REGULATOR WITH DIGIT
KTB8331AEDAA-TR
KTB8331AEDAA-TR
Kinetic Technologies
3A, 2.4MHZ, LOW-VOLTAGE, I2C PRO
KTB8331DEDAA-TR
KTB8331DEDAA-TR
Kinetic Technologies
3A, 2.4MHZ, LOW-VOLTAGE, I2C PRO
KTB8331EEDAA-TR
KTB8331EEDAA-TR
Kinetic Technologies
3A, 2.4MHZ, LOW-VOLTAGE, I2C PRO
KTB8331GEDAA-TR
KTB8331GEDAA-TR
Kinetic Technologies
3A, 2.4MHZ, LOW-VOLTAGE, I2C PRO
KTB8370AEIB-5C-TR
KTB8370AEIB-5C-TR
Kinetic Technologies
4.7V TO 17V INPUT, 5A SYNCHRONOU
KTB8370BEIB-5C-TR
KTB8370BEIB-5C-TR
Kinetic Technologies
4.7V TO 17V INPUT, 5A SYNCHRONOU
KTB8370CEIB-5C-TR Compare Parts
  • KTB8370CEIB-5C-TR vs KTB8370AEIB-5C-TR
  • KTB8370CEIB-5C-TR vs KTB8331GEDAA-TR
  • KTB8370CEIB-5C-TR vs KTB8331EEDAA-TR
  • KTB8370CEIB-5C-TR vs KTB8331DEDAA-TR
  • KTB8370CEIB-5C-TR vs KTB8331AEDAA-TR
  • KTB8370CEIB-5C-TR vs KTB1100EYAA-TE
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.