KTC2115ECAB-TA
KTC2115ECAB-TA
Active
Description:  2.5MHZ 1.5A, 5VOUT HIGH EFFICIEN
Manufacturer:  Kinetic Technologies
History Price: Active
In Stock: 36800
KTC2115ECAB-TA Specification
Specification
Part No
KTC2115ECAB-TA
Category
PMIC - Special Purpose Regulators
Manufacturer
Kinetic Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, Battery Powered Devices
Voltage - Input
2.7V ~ 5.5V
Number of Outputs
1
Voltage - Output
5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
9-WFBGA, WLCSP
Supplier Device Package
9-WLCSP (1.26x1.29)
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Megan Jenkins
United States
5 stars
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
5 stars
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
5 stars
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
5 stars
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
5 stars
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
5 stars
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.