KTM5030B0T
KTM5030B0T
Active
Description:  LINEAR VIDEO PROCESSING. USB TYP
Manufacturer:  Kinetic Technologies
Datasheet:   KTM5030B0T Datasheet
History Price: $14.47000
In Stock: 5200
KTM5030B0T Specification
Specification
Part No
KTM5030B0T
Category
Linear - Video Processing
Manufacturer
Kinetic Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Converter, MST Hub
Applications
Video Display
Standards
DisplayPort 1.4a, HDMI 2.0
Control Interface
I2C, SPI
Voltage - Supply
1.8V
Mounting Type
Surface Mount
Package / Case
289-BGA
Supplier Device Package
289-LFBGA (12x12)
KTM5030B0T PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Christine Henderson
United States
5 stars
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
5 stars
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
5 stars
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
5 stars
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.
Alejandra León
Spain
5 stars
2026-03-22 14:19
Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
Alana
Brazil
5 stars
2026-03-22 01:04
The product arrived as the announcement. Great quality.