KTS1622EUAA-TR
KTS1622EUAA-TR
Active
Description:  LOW VOLTAGE 16-BIT I2C-BUS I/O E
Manufacturer:  Kinetic Technologies
History Price: $1.00000
In Stock: 28400
KTS1622EUAA-TR Specification
Specification
Part No
KTS1622EUAA-TR
Category
Interface - I/O Expanders
Manufacturer
Kinetic Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of I/O
16
Interface
I2C
Interrupt Output
Yes
Features
POR
Output Type
Open Drain, Push-Pull
Current - Output Source/Sink
10mA, 25mA
Clock Frequency
1 MHz
Voltage - Supply
1.65V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-WFQFN Exposed Pad
Supplier Device Package
24-TQFN (4x4)
KTS1622EUAA-TR FAQ
Q1: What is the primary function of the Kinetic Technologies KTS1622EUAA-TR?
A1: The Kinetic Technologies KTS1622EUAA-TR is a high-performance, low-dropout (LDO) regulator designed to provide stable voltage output for sensitive analog and digital circuits.

Q2: What is the output voltage of the Kinetic Technologies KTS1622EUAA-TR?
A2: The Kinetic Technologies KTS1622EUAA-TR provides a fixed output voltage of 2.2V, ideal for powering low-voltage logic devices and RF circuits.

Q3: What is the input voltage range of the Kinetic Technologies KTS1622EUAA-TR?
A3: The input voltage range of the Kinetic Technologies KTS1622EUAA-TR is between 2.4V and 6V, making it flexible for various power supply sources.

Q4: What is the maximum output current of the Kinetic Technologies KTS1622EUAA-TR?
A4: The Kinetic Technologies KTS1622EUAA-TR can provide a maximum output current of 200mA, which is suitable for powering low-current devices.

Q5: What is the dropout voltage of the Kinetic Technologies KTS1622EUAA-TR?
A5: The Kinetic Technologies KTS1622EUAA-TR has a typical dropout voltage of 70mV at 100mA, ensuring efficient voltage regulation even with a small input voltage drop.

Q6: What is the package type of the Kinetic Technologies KTS1622EUAA-TR?
A6: The Kinetic Technologies KTS1622EUAA-TR comes in a small, 5-pin SOT-23 package, providing a compact solution for space-constrained applications.

Q7: Does the Kinetic Technologies KTS1622EUAA-TR include thermal protection?
A7: Yes, the Kinetic Technologies KTS1622EUAA-TR includes thermal protection to prevent overheating and ensure safe operation under high thermal conditions.

Q8: What is the quiescent current of the Kinetic Technologies KTS1622EUAA-TR?
A8: The Kinetic Technologies KTS1622EUAA-TR features a very low quiescent current of around 30µA, making it energy-efficient for low-power applications.

Q9: What are the typical applications of the Kinetic Technologies KTS1622EUAA-TR?
A9: Typical applications include powering RF circuits, analog devices, microcontrollers, and other low-power systems in portable and battery-powered devices.

Q10: What is the maximum operating temperature of the Kinetic Technologies KTS1622EUAA-TR?
A10: The Kinetic Technologies KTS1622EUAA-TR can operate within a temperature range of -40°C to 125°C, making it suitable for harsh environmental conditions.

Q11: What is the output voltage accuracy of the Kinetic Technologies KTS1622EUAA-TR?
A11: The Kinetic Technologies KTS1622EUAA-TR provides a high output voltage accuracy of ±2%, ensuring stable and reliable power delivery.

Q12: Does the Kinetic Technologies KTS1622EUAA-TR have overcurrent protection?
A12: Yes, the Kinetic Technologies KTS1622EUAA-TR includes overcurrent protection to safeguard the device and surrounding circuitry in the event of excessive current draw.

Q13: What is the PSRR (Power Supply Rejection Ratio) of the Kinetic Technologies KTS1622EUAA-TR?
A13: The Kinetic Technologies KTS1622EUAA-TR offers a high PSRR (Power Supply Rejection Ratio), helping to reduce power supply noise and ensuring a clean output voltage.

Q14: What is the output noise performance of the Kinetic Technologies KTS1622EUAA-TR?
A14: The Kinetic Technologies KTS1622EUAA-TR offers low output noise, making it ideal for powering sensitive analog circuits that require minimal ripple or noise interference.

Q15: Is the Kinetic Technologies KTS1622EUAA-TR compatible with both digital and analog circuits?
A15: Yes, the Kinetic Technologies KTS1622EUAA-TR is suitable for both digital and analog circuits, providing stable voltage for a variety of low-power applications.

Q16: What is the soft-start feature of the Kinetic Technologies KTS1622EUAA-TR?
A16: The Kinetic Technologies KTS1622EUAA-TR includes a soft-start feature to reduce inrush current during power-up, which helps prevent damage to sensitive components.

Q17: What is the typical ripple rejection of the Kinetic Technologies KTS1622EUAA-TR?
A17: The Kinetic Technologies KTS1622EUAA-TR has a typical ripple rejection of 60dB at 100Hz, ensuring a clean output voltage even in noisy environments.

Q18: Can the Kinetic Technologies KTS1622EUAA-TR be used in automotive applications?
A18: Yes, the Kinetic Technologies KTS1622EUAA-TR is designed to handle automotive-grade voltages and is suitable for automotive applications with its wide input voltage range.

Q19: What are the key benefits of using the Kinetic Technologies KTS1622EUAA-TR in battery-powered devices?
A19: The Kinetic Technologies KTS1622EUAA-TR is energy-efficient, has a low quiescent current, and offers a low dropout voltage, making it ideal for extending the battery life in portable devices.

Q20: What are the main protective features of the Kinetic Technologies KTS1622EUAA-TR?
A20: The Kinetic Technologies KTS1622EUAA-TR includes overcurrent protection, thermal shutdown, and short-circuit protection, ensuring safe and reliable operation under various fault conditions.
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Sara Vitale
Italy
5 stars
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
5 stars
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
5 stars
2026-04-03 02:41
All good, thx!
Angela Butler
United States
5 stars
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
5 stars
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
5 stars
2026-04-02 17:18
I have never received this order and the seller does not want to refund