KTS1641EDV-TR
KTS1641EDV-TR
Active
Description:  LOAD SWITCH WITH 20.3V OVP AND R
Manufacturer:  Kinetic Technologies
History Price: $0.90104
In Stock: 41200
KTS1641EDV-TR Specification
Specification
Part No
KTS1641EDV-TR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Kinetic Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
6V ~ 40V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
6A
Rds On (Typ)
-
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
12-TDFN (4x4)
Package / Case
12-DFN
KTS1641EDV-TR Related Parts
KTS1601EUM-1-TR
KTS1601EUM-1-TR
Kinetic Technologies
2.0A SLEW RATE CONTROLLED LOAD S
KTS1605EUB-1-TR
KTS1605EUB-1-TR
Kinetic Technologies
5A SLEW RATE CONTROLLED LOAD SWI
KTS1640EDV-TR
KTS1640EDV-TR
Kinetic Technologies
LOAD SWITCH WITH 27V OVP AND REV
KTS1640QGDV-TR
KTS1640QGDV-TR
Kinetic Technologies
AUTOMOTIVE LOAD SWITCH WITH 27V
KTS1641QGDV-TR
KTS1641QGDV-TR
Kinetic Technologies
AUTOMOTIVE LOAD SWITCH WITH 20.3
KTS1697AEOAB-TR
KTS1697AEOAB-TR
Kinetic Technologies
7ARMS VBUS CURRENT-SINK PROTECTI
KTS1698AEDAB-TA
KTS1698AEDAB-TA
Kinetic Technologies
5ARMS VBUS CURRENT-SINK PROTECTI
KTS1641EDV-TR Compare Parts
  • KTS1641EDV-TR vs KTS1697AEOAB-TR
  • KTS1641EDV-TR vs KTS1641QGDV-TR
  • KTS1641EDV-TR vs KTS1640QGDV-TR
  • KTS1641EDV-TR vs KTS1640EDV-TR
  • KTS1641EDV-TR vs KTS1605EUB-1-TR
  • KTS1641EDV-TR vs KTS1601EUM-1-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock