MCDP6200C1
MCDP6200C1
Active
Description:  USB TYPE-C SWITCHING RETIMER 46-
Manufacturer:  Kinetic Technologies
Datasheet:   MCDP6200C1 Datasheet
History Price: $6.47000
In Stock: 24000
MCDP6200C1 Specification
Specification
Part No
MCDP6200C1
Category
Interface - Specialized
Manufacturer
Kinetic Technologies
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Retimer, USB Type C
Interface
2-Wire Serial
Voltage - Supply
1.2V
Package / Case
46-QFN
Supplier Device Package
46-VQFN (6.5x4.5)
Mounting Type
Surface Mount
MCDP6200C1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Daniel Oliveira
Brazil
5 stars
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
5 stars
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
5 stars
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
5 stars
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
5 stars
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
5 stars
2026-03-24 15:29
tested one by one.