PEF22552EV1.1-G
PEF22552EV1.1-G
Active
Description:  DUALFALC TWO CHANNEL FRAMER AND
Manufacturer:  Lantiq
History Price: Active
In Stock: 7200
PEF22552EV1.1-G Specification
Specification
Part No
PEF22552EV1.1-G
Category
Interface - Telecom
Manufacturer
Lantiq
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Interface
-
Number of Circuits
-
Voltage - Supply
-
Current - Supply
-
Power (Watts)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
PEF22552EV1.1-G Related Parts
PEF 20450 H V1.3
PEF 20450 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-100
PEF 20470 H V1.3
PEF 20470 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-100
PEF 20525 F V1.3
PEF 20525 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 20532 F V1.3
PEF 20532 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 2054 N V2.1
PEF 2054 N V2.1
Infineon Technologies
IC TELECOM INTERFACE 44LCC
PEF 20542 F V1.3
PEF 20542 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PEF 2055 N V2.1
PEF 2055 N V2.1
Infineon Technologies
IC TELECOM INTERFACE 44LCC
PEF 20550 H V2.1
PEF 20550 H V2.1
Infineon Technologies
IC TELECOM INTERFACE 80MQFP
PEF 20571 F V3.1
PEF 20571 F V3.1
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 20954 HT V1.1
PEF 20954 HT V1.1
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PEF 22504 HT V2.1
PEF 22504 HT V2.1
Infineon Technologies
IC TELECOM INTERFACE 144TQFP
PEF 22554 HT V2.1
PEF 22554 HT V2.1
Infineon Technologies
IC TELECOM INTERFACE 144TQFP
PEF22552EV1.1-G Compare Parts
  • PEF22552EV1.1-G vs PEF82902FV1.1/M13
  • PEF22552EV1.1-G vs PEF82902FV1.1-INF
  • PEF22552EV1.1-G vs PEF82902FV1.1
  • PEF22552EV1.1-G vs PEF82902F
  • PEF22552EV1.1-G vs PEF81913FV1.4
  • PEF22552EV1.1-G vs PEF55008EV1.3-G-INF
  • PEF22552EV1.1-G vs PEF42065HLV12XP
  • PEF22552EV1.1-G vs PEF3460EV1.2
  • PEF22552EV1.1-G vs PEF3452HV1.3
  • PEF22552EV1.1-G vs PEF3452H-V13
  • PEF22552EV1.1-G vs PEF3394ELV2.2-G
  • PEF22552EV1.1-G vs PEF3304HLV2.1
  • PEF22552EV1.1-G vs PEF3101FV1.3
  • PEF22552EV1.1-G vs PEF24911HV2.2
  • PEF22552EV1.1-G vs PEF24911HV2.1
  • PEF22552EV1.1-G vs PEF24911HV1.3
  • PEF22552EV1.1-G vs PEF22810T-V21TR
  • PEF22552EV1.1-G vs PEF22558E-V1.1
  • PEF22552EV1.1-G vs PEF22554H-TV2.1
  • PEF22552EV1.1-G vs PEF22508EV11G
  • PEF22552EV1.1-G vs PEF20954HTV1.1
  • PEF22552EV1.1-G vs PEF2055NV2.1
  • PEF22552EV1.1-G vs PEF20550HV2.1
  • PEF22552EV1.1-G vs PEF2054NV21
  • PEF22552EV1.1-G vs PEF2026T-SV1.1
  • PEF22552EV1.1-G vs PEF2015TV1.2
  • PEF22552EV1.1-G vs PEF 82912 F V1.4
  • PEF22552EV1.1-G vs PEF 82902 F V1.1
  • PEF22552EV1.1-G vs PEF 80912 H V1.4
  • PEF22552EV1.1-G vs PEF 80902 H V1.1
  • PEF22552EV1.1-G vs PEF 4268 T V1.2
  • PEF22552EV1.1-G vs PEF 4268 F V1.2
  • PEF22552EV1.1-G vs PEF 3452 H V1.3
  • PEF22552EV1.1-G vs PEF 3314 HL V2.2
  • PEF22552EV1.1-G vs PEF 3304 HL V2.1
  • PEF22552EV1.1-G vs PEF 24911 H V2.2
  • PEF22552EV1.1-G vs PEF 24902 H V2.1
  • PEF22552EV1.1-G vs PEF 24901 H V2.2
  • PEF22552EV1.1-G vs PEF 2466 H V2.2
  • PEF22552EV1.1-G vs PEF 2466 F V2.2
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.