PMB6823RV1.1
PMB6823RV1.1
Active
Description:  DECT WDCT 2V POWER AMPLIFIER
Manufacturer:  Lantiq
History Price: $1.14000
In Stock: 39780
PMB6823RV1.1 Specification
Specification
Part No
PMB6823RV1.1
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Lantiq
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
-
Number of Circuits
-
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
-
Voltage - Input Offset
-
Current - Supply
-
Current - Output / Channel
-
Voltage - Supply Span (Min)
-
Voltage - Supply Span (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
Livia de Boer
Netherlands
5 stars
2026-03-20 04:51
fast shipping, good quality.
Julie Barnes
United States
5 stars
2026-03-20 03:51
the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
Thomas Jackson
United States
5 stars
2026-03-18 21:33
Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
Roberto De Luca
Italy
5 stars
2026-03-18 14:12
Great product, original and soon it will buy another, seller certificate
Inès Marchal
France
5 stars
2026-03-18 13:30
Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
Clara Beatriz
Spain
5 stars
2026-03-18 12:10
They all work well. This time the package has taken a little longer than normal to arrive.