XP3002000-01R
XP3002000-01R
Obsolete
Description:  IC MOD DSTNI-EX 120MHZ 1.25MB
Manufacturer:  Lantronix Inc
History Price: Obsolete
In Stock: 8000
XP3002000-01R Specification
Specification
Part No
XP3002000-01R
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Lantronix Inc
Series
XPort AR
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
MPU Core
Core Processor
DSTni-EX
Co-Processor
XPort AR
Speed
120MHz
Flash Size
4MB
RAM Size
1.25MB
Connector Type
RJ45
Size / Dimension
0.650" L x 1.800" W (16.50mm x 45.70mm)
Operating Temperature
-40 ℃ ~ 85 ℃
XP3002000-01R PDF Datasheet
XP3002000-01R Description
The Lantronix Inc. XP3002000-01R is a versatile and robust device designed for industrial and commercial applications, particularly in the realm of IoT (Internet of Things) and remote management solutions. This device is part of Lantronix's extensive portfolio of networking and connectivity products, which are known for their reliability, performance, and ease of integration. Below is a detailed overview of the specifications, features, and applications of the XP3002000-01R.

## Overview

The XP3002000-01R is a compact, high-performance device that provides secure and reliable connectivity for various applications. It is designed to facilitate remote access and management of devices over the internet, making it an ideal solution for industries such as manufacturing, healthcare, and smart cities. The device supports a wide range of protocols and interfaces, ensuring compatibility with various systems and devices.

## Key Specifications

1. Form Factor:
- The XP3002000-01R is designed in a compact form factor, making it suitable for deployment in space-constrained environments.

2. Connectivity:
- The device features multiple connectivity options, including Ethernet (10/100/1000 Mbps) for wired connections and optional Wi-Fi for wireless connectivity, allowing for flexible deployment in various network environments.

3. Power Supply:
- The XP3002000-01R typically operates on a wide input voltage range, usually from 9V to 30V DC, making it compatible with various power sources commonly found in industrial settings.

4. Protocols Supported:
- The device supports a variety of communication protocols, including TCP/IP, UDP, HTTP, HTTPS, MQTT, and more, enabling seamless integration with existing systems and applications.

5. Security Features:
- The XP3002000-01R includes robust security features such as SSL/TLS encryption, secure boot, and user authentication, ensuring that data transmitted over the network is protected against unauthorized access.

6. Operating Temperature Range:
- The device is designed to operate in harsh environments, with an operating temperature range typically from -40°C to +85°C, making it suitable for industrial applications.

7. Dimensions:
- The compact dimensions of the XP3002000-01R allow for easy installation in various settings, including DIN rail mounting options for industrial applications.

8. User Interface:
- The device features a user-friendly web-based interface for configuration and management, allowing users to easily set up and monitor the device remotely.

9. Firmware Updates:
- The XP3002000-01R supports over-the-air (OTA) firmware updates, enabling users to keep the device up to date with the latest features and security patches without the need for physical access.

## Features

- IoT Integration: The XP3002000-01R is designed to facilitate IoT applications by providing reliable connectivity and management capabilities for remote devices, sensors, and systems.

- Remote Management: The device allows for remote monitoring and control of connected devices, enabling users to manage their systems efficiently from anywhere in the world.

- Scalability: The XP3002000-01R can be easily integrated into existing networks and scaled to accommodate growing IoT deployments, making it a flexible solution for various applications.

- Multi-Protocol Support: With support for multiple communication protocols, the device can interface with a wide range of devices and systems, enhancing its versatility.

- Robust Design: The device is built to withstand harsh environmental conditions, ensuring reliable performance in industrial settings.

## Applications

The Lantronix XP3002000-01R is suitable for a wide range of applications, including:

- Industrial Automation: Used in manufacturing and production environments to connect and manage machinery, sensors, and control systems.

- Smart Cities: Facilitates the deployment of smart infrastructure, including traffic management systems, environmental monitoring, and public safety applications.

- Healthcare: Enables remote monitoring and management of medical devices and equipment, improving patient care and operational efficiency.

- Transportation: Supports fleet management and logistics applications by providing real-time data and connectivity for vehicles and assets.

- Energy Management: Used in smart grid applications to monitor and control energy consumption and distribution.

## Conclusion

The Lantronix Inc. XP3002000-01R is a powerful and flexible connectivity solution that meets the demands of modern industrial and IoT applications. With its robust design, extensive protocol support, and remote management capabilities, it is an excellent choice for organizations looking to enhance their connectivity and management of devices. Its ability to operate in harsh environments and support a wide range of applications makes it a valuable component in the rapidly evolving landscape of IoT and industrial automation.
Customer Reviews
4.95 out of 5.00 stars from 136 customer reviews from all over the world
Martina Ferri
Italy
5 stars
2026-03-31 18:16
All good seller excellent
Maria Schneider
Germany
5 stars
2026-03-31 12:15
Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
Stefano Rizzo
Italy
5 stars
2026-03-31 09:55
Perfect thank you
Clément Boucher
France
5 stars
2026-03-31 06:37
Very well received
Yago Santos Ferreira
Brazil
5 stars
2026-03-31 06:15
Always ask components from this seller. Very recommended.
Michelle Flores
United States
5 stars
2026-03-31 04:10
100pcs ordered, 100pcs received. Sample tests good. Recommended!