GAL20VP8B-25LJ
GAL20VP8B-25LJ
Active
Description:  IC CPLD 8MC 25NS 28PLCC
Manufacturer:  Lattice Semiconductor
History Price: $3.44000
In Stock: 37600
GAL20VP8B-25LJ Specification
Specification
Part No
GAL20VP8B-25LJ
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Lattice Semiconductor
Series
GAL20VP8
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
EE PLD
Delay Time tpd(1) Max
25 ns
Voltage Supply - Internal
4.75V ~ 5.25V
Number of Logic Elements/Blocks
1
Number of Macrocells
8
Number of Gates
-
Number of I/O
8
Operating Temperature
0 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
GAL20VP8B-25LJ PDF Datasheet
GAL20VP8B-25LJ Related Parts
GAL16LV8C-15LJ
GAL16LV8C-15LJ
Lattice Semiconductor
IC CPLD 8MC 15NS 20PLCC
GAL16LV8C-7LJ
GAL16LV8C-7LJ
Lattice Semiconductor
IC CPLD 8MC 7.5NS 20PLCC
GAL16LV8C-7LJN
GAL16LV8C-7LJN
Lattice Semiconductor
IC CPLD 8MC 7.5NS 20PLCC
GAL16LV8D-5LJ
GAL16LV8D-5LJ
Lattice Semiconductor
IC CPLD 8MC 5NS 20PLCC
GAL16LV8ZD-15QJ
GAL16LV8ZD-15QJ
Lattice Semiconductor
IC CPLD 8MC 15NS 20PLCC
GAL16LV8ZD-25QJ
GAL16LV8ZD-25QJ
Lattice Semiconductor
IC CPLD 8MC 25NS 20PLCC
GAL16V8-20LNC
GAL16V8-20LNC
National Semiconductor
IC CPLD 8MC 20NS 20DIP
GAL16V8-20LVC
GAL16V8-20LVC
National Semiconductor
IC CPLD 8MC 20NS 20PLCC
GAL16V8-25QVC
GAL16V8-25QVC
National Semiconductor
IC CPLD 8MC 25NS 20PLCC
GAL16V8A-12LVC
GAL16V8A-12LVC
National Semiconductor
IC CPLD 8MC 12NS 20PLCC
GAL16V8A-15LVC
GAL16V8A-15LVC
National Semiconductor
IC CPLD 8MC 15NS 20PLCC
GAL16V8A-15LVI
GAL16V8A-15LVI
National Semiconductor
IC CPLD 8MC 15NS 20PLCC
GAL20VP8B-25LJ Compare Parts
  • GAL20VP8B-25LJ vs GAL6002B-15LJ
  • GAL20VP8B-25LJ vs GAL6001B-30LJ
  • GAL20VP8B-25LJ vs GAL26V12C-20LPI
  • GAL20VP8B-25LJ vs GAL26CV12C-15LPI
  • GAL20VP8B-25LJ vs GAL26CV12C-15LP
  • GAL20VP8B-25LJ vs GAL26CLV12D-5LJ
  • GAL20VP8B-25LJ vs GAL22V10-25LVC
  • GAL20VP8B-25LJ vs GAL22V10-20LVI
  • GAL20VP8B-25LJ vs GAL22V10-15LVC
  • GAL20VP8B-25LJ vs GAL22LV10ZD-25QJ
  • GAL20VP8B-25LJ vs GAL22LV10ZD-15QJ
  • GAL20VP8B-25LJ vs GAL22LV10Z-15QJ
  • GAL20VP8B-25LJ vs GAL22LV10C-15LJN
  • GAL20VP8B-25LJ vs GAL22LV10C-15LJ
  • GAL20VP8B-25LJ vs GAL22CV10-LNC
  • GAL20VP8B-25LJ vs GAL22CV10-25LNC
  • GAL20VP8B-25LJ vs GAL22CV10-15LNC
  • GAL20VP8B-25LJ vs GAL22CV10-10LVC
  • GAL20VP8B-25LJ vs GAL22CV10-10LNC
  • GAL20VP8B-25LJ vs GAL20XV10B-15LJ
  • GAL20VP8B-25LJ vs GAL20XV10B-10LJ
  • GAL20VP8B-25LJ vs GAL20VP8B-15LP
  • GAL20VP8B-25LJ vs GAL20VP8B-15LJ
  • GAL20VP8B-25LJ vs GAL20V8ZD-15QP
  • GAL20VP8B-25LJ vs GAL20V8ZD-15QJ
  • GAL20VP8B-25LJ vs GAL20V8ZD-12QP
  • GAL20VP8B-25LJ vs GAL20V8ZD-12QJ
  • GAL20VP8B-25LJ vs GAL20V8Z-15QP
  • GAL20VP8B-25LJ vs GAL20V8Z-15QJ
  • GAL20VP8B-25LJ vs GAL20V8Z-12QP
  • GAL20VP8B-25LJ vs GAL20V8Z-12QJ
  • GAL20VP8B-25LJ vs GAL20V8QS-25QVI
  • GAL20VP8B-25LJ vs GAL20V8QS-25QVC
  • GAL20VP8B-25LJ vs GAL20V8QS-25QNI
  • GAL20VP8B-25LJ vs GAL20V8QS-25QNC
  • GAL20VP8B-25LJ vs GAL20V8QS-25LVI
  • GAL20VP8B-25LJ vs GAL20V8QS-25LVC
  • GAL20VP8B-25LJ vs GAL20V8QS-25LNI
  • GAL20VP8B-25LJ vs GAL20V8QS-20LVI
  • GAL20VP8B-25LJ vs GAL20V8QS-20LNC
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.