Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Lattice Semiconductor LFE2-12SE-5F256I
LFE2-12SE-5F256I
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 193 I/O 256FBGA
Manufacturer:
Lattice Semiconductor
Datasheet:
LFE2-12SE-5F256I Datasheet
History Price: Obsolete
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LFE2-12SE-5F256I Specification
Specification
Part No
LFE2-12SE-5F256I
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Lattice Semiconductor
Series
ECP2
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
1500
Number of Logic Elements/Cells
12000
Total RAM Bits
226304
Number of I/O
193
Number of Gates
-
Voltage - Supply
1.14V ~ 1.26V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
256-BGA
Supplier Device Package
256-FPBGA (17x17)
LFE2-12SE-5F256I PDF Datasheet
LFE2-12SE-5F256I Datasheet
Click and Download: LFE2-12SE-5F256I Datasheet
LFE2-12SE-5F256I Related Parts
LFE2-12E-5F256C
Lattice Semiconductor
IC FPGA 193 I/O 256FBGA
LFE2-12E-5F256I
Lattice Semiconductor
IC FPGA 193 I/O 256FBGA
LFE2-12E-5F484C
Lattice Semiconductor
IC FPGA 297 I/O 484FBGA
LFE2-12E-5F484I
Lattice Semiconductor
IC FPGA 297 I/O 484FBGA
LFE2-12E-5FN256C
Lattice Semiconductor
IC FPGA 193 I/O 256FBGA
LFE2-12E-5FN256I
Lattice Semiconductor
IC FPGA 193 I/O 256FBGA
LFE2-12E-5FN484C
Lattice Semiconductor
IC FPGA 297 I/O 484FBGA
LFE2-12E-5FN484I
Lattice Semiconductor
IC FPGA 297 I/O 484FBGA
LFE2-12E-5Q208C
Lattice Semiconductor
IC FPGA 131 I/O 208QFP
LFE2-12E-5Q208I
Lattice Semiconductor
IC FPGA 131 I/O 208QFP
LFE2-12E-5QN208C
Lattice Semiconductor
IC FPGA 131 I/O 208QFP
LFE2-12E-5QN208I
Lattice Semiconductor
IC FPGA 131 I/O 208QFP
LFE2-12SE-5F256I Compare Parts
LFE2-12SE-5F256I vs LFECP6E-5T144C
LFE2-12SE-5F256I vs LFECP6E-5FN484C
LFE2-12SE-5F256I vs LFECP6E-5FN256C
LFE2-12SE-5F256I vs LFECP6E-5F484C
LFE2-12SE-5F256I vs LFECP6E-5F256C
LFE2-12SE-5F256I vs LFECP6E-4TN144I
LFE2-12SE-5F256I vs LFECP6E-4TN144C
LFE2-12SE-5F256I vs LFECP6E-4T144I
LFE2-12SE-5F256I vs LFECP6E-4T144C
LFE2-12SE-5F256I vs LFECP6E-4FN484I
LFE2-12SE-5F256I vs LFECP6E-4FN484C
LFE2-12SE-5F256I vs LFECP6E-4FN256I
LFE2-12SE-5F256I vs LFECP6E-4FN256C
LFE2-12SE-5F256I vs LFECP6E-4F484I
LFE2-12SE-5F256I vs LFECP6E-4F484C
LFE2-12SE-5F256I vs LFECP6E-4F256I
LFE2-12SE-5F256I vs LFECP6E-4F256C
LFE2-12SE-5F256I vs LFECP6E-3TN144I
LFE2-12SE-5F256I vs LFECP6E-3TN144C
LFE2-12SE-5F256I vs LFECP6E-3T144I
LFE2-12SE-5F256I vs LFECP6E-3T144C
LFE2-12SE-5F256I vs LFECP6E-3FN484I
LFE2-12SE-5F256I vs LFECP6E-3FN484C
LFE2-12SE-5F256I vs LFECP6E-3FN256I
LFE2-12SE-5F256I vs LFECP6E-3FN256C
LFE2-12SE-5F256I vs LFECP6E-3F484I
LFE2-12SE-5F256I vs LFECP6E-3F484C
LFE2-12SE-5F256I vs LFECP6E-3F256I
LFE2-12SE-5F256I vs LFECP6E-3F256C
LFE2-12SE-5F256I vs LFECP33E-5FN672C
LFE2-12SE-5F256I vs LFECP33E-5FN484C
LFE2-12SE-5F256I vs LFECP33E-5F672C
LFE2-12SE-5F256I vs LFECP33E-5F484C
LFE2-12SE-5F256I vs LFECP33E-4FN672I
LFE2-12SE-5F256I vs LFECP33E-4FN672C
LFE2-12SE-5F256I vs LFECP33E-4FN484I
LFE2-12SE-5F256I vs LFECP33E-4FN484C
LFE2-12SE-5F256I vs LFECP33E-4F672I
LFE2-12SE-5F256I vs LFECP33E-4F672C
LFE2-12SE-5F256I vs LFECP33E-4F484I
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.