LFXP2-17E-6FT256C
LFXP2-17E-6FT256C
Obsolete
Description:  IC FPGA 201 I/O 256FTBGA
Manufacturer:  Lattice Semiconductor
History Price: Obsolete
In Stock: 38000
LFXP2-17E-6FT256C Specification
Specification
Part No
LFXP2-17E-6FT256C
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Lattice Semiconductor
Series
XP2
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
2125
Number of Logic Elements/Cells
17000
Total RAM Bits
282624
Number of I/O
201
Number of Gates
-
Voltage - Supply
1.14V ~ 1.26V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
256-LBGA
Supplier Device Package
256-FTBGA (17x17)
LFXP2-17E-6FT256C PDF Datasheet
LFXP2-17E-6FT256C Related Parts
LFX1200B-04F900C
LFX1200B-04F900C
Lattice Semiconductor
IC FPGA 496 I/O 900FBGA
LFX1200B-05F900C
LFX1200B-05F900C
Lattice Semiconductor
IC FPGA 496 I/O 900FBGA
LFX1200C-03F900C
LFX1200C-03F900C
Lattice Semiconductor
IC FPGA 496 I/O 900FBGA
LFX1200C-04F900C
LFX1200C-04F900C
Lattice Semiconductor
IC FPGA 496 I/O 900FBGA
LFX1200EB-03F900C
LFX1200EB-03F900C
Lattice Semiconductor
IC FPGA 496 I/O 900FBGA
LFX1200EB-05F900C
LFX1200EB-05F900C
Lattice Semiconductor
IC FPGA 496 I/O 900FBGA
LFX1200EC-03F900C
LFX1200EC-03F900C
Lattice Semiconductor
IC FPGA 496 I/O 900FBGA
LFX1200EC-03F900I
LFX1200EC-03F900I
Lattice Semiconductor
IC FPGA 496 I/O 900FBGA
LFX1200EC-04F900C
LFX1200EC-04F900C
Lattice Semiconductor
IC FPGA 496 I/O 900FBGA
LFX125EB-03F256C
LFX125EB-03F256C
Lattice Semiconductor
IC FPGA 160 I/O 256FBGA
LFX125EB-03F256I
LFX125EB-03F256I
Lattice Semiconductor
IC FPGA 160 I/O 256FBGA
LFX125EB-03FN256C
LFX125EB-03FN256C
Lattice Semiconductor
IC FPGA 160 I/O 256FBGA
LFXP2-17E-6FT256C Compare Parts
  • LFXP2-17E-6FT256C vs LFXP6E-5T144C
  • LFXP2-17E-6FT256C vs LFXP6E-5QN208C
  • LFXP2-17E-6FT256C vs LFXP6E-5Q208C
  • LFXP2-17E-6FT256C vs LFXP6E-5FN256C
  • LFXP2-17E-6FT256C vs LFXP6E-5F256C
  • LFXP2-17E-6FT256C vs LFXP6E-4TN144I
  • LFXP2-17E-6FT256C vs LFXP6E-4TN144C
  • LFXP2-17E-6FT256C vs LFXP6E-4T144I
  • LFXP2-17E-6FT256C vs LFXP6E-4T144C
  • LFXP2-17E-6FT256C vs LFXP6E-4QN208I
  • LFXP2-17E-6FT256C vs LFXP6E-4QN208C
  • LFXP2-17E-6FT256C vs LFXP6E-4Q208I
  • LFXP2-17E-6FT256C vs LFXP6E-4Q208C
  • LFXP2-17E-6FT256C vs LFXP6E-4FN256I
  • LFXP2-17E-6FT256C vs LFXP6E-4FN256C
  • LFXP2-17E-6FT256C vs LFXP6E-4F256I
  • LFXP2-17E-6FT256C vs LFXP6E-4F256C
  • LFXP2-17E-6FT256C vs LFXP6E-3TN144I
  • LFXP2-17E-6FT256C vs LFXP6E-3TN144C
  • LFXP2-17E-6FT256C vs LFXP6E-3T144I
  • LFXP2-17E-6FT256C vs LFXP6E-3T144C
  • LFXP2-17E-6FT256C vs LFXP6E-3QN208I
  • LFXP2-17E-6FT256C vs LFXP6E-3QN208C
  • LFXP2-17E-6FT256C vs LFXP6E-3Q208I
  • LFXP2-17E-6FT256C vs LFXP6E-3Q208C
  • LFXP2-17E-6FT256C vs LFXP6E-3FN256I
  • LFXP2-17E-6FT256C vs LFXP6E-3FN256C
  • LFXP2-17E-6FT256C vs LFXP6E-3F256I
  • LFXP2-17E-6FT256C vs LFXP6E-3F256C
  • LFXP2-17E-6FT256C vs LFXP6C-5TN144C
  • LFXP2-17E-6FT256C vs LFXP6C-5T144C
  • LFXP2-17E-6FT256C vs LFXP6C-5QN208C
  • LFXP2-17E-6FT256C vs LFXP6C-5Q208C
  • LFXP2-17E-6FT256C vs LFXP6C-5FN256C
  • LFXP2-17E-6FT256C vs LFXP6C-5F256C
  • LFXP2-17E-6FT256C vs LFXP6C-4TN144I
  • LFXP2-17E-6FT256C vs LFXP6C-4TN144C
  • LFXP2-17E-6FT256C vs LFXP6C-4T144I
  • LFXP2-17E-6FT256C vs LFXP6C-4T144C
  • LFXP2-17E-6FT256C vs LFXP6C-4QN208I
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock