Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Lattice Semiconductor OR3L165B7PS208-DB
OR3L165B7PS208-DB
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
FPGA, 1024 CLBS, 120000 GATES
Manufacturer:
Lattice Semiconductor
Datasheet:
OR3L165B7PS208-DB Datasheet
History Price: $154.66000
In Stock: 43600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OR3L165B7PS208-DB Specification
Specification
Part No
OR3L165B7PS208-DB
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Lattice Semiconductor
Series
ORCA OR3LxxxB
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
-
Number of Logic Elements/Cells
8192
Total RAM Bits
134144
Number of I/O
516
Number of Gates
244000
Voltage - Supply
2.375V ~ 2.625V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Package / Case
208-BFQFP Exposed Pad
Supplier Device Package
208-SQFP2 (28x28)
OR3L165B7PS208-DB PDF Datasheet
OR3L165B7PS208-DB Datasheet
Click and Download: OR3L165B7PS208-DB Datasheet
OR3L165B7PS208-DB Related Parts
OR3C804BA352I-DB
Lattice Semiconductor
FPGA, 484 CLBS, 116000 GATES
OR3C804PS240I-DB
Lattice Semiconductor
FPGA, 484 CLBS, 116000 GATES
OR3C805BA352-DB
Lattice Semiconductor
FPGA, 484 CLBS, 116000 GATES
OR3C805PS240-DB
Lattice Semiconductor
FPGA, 484 CLBS, 116000 GATES
OR3L165B7BA352-DB
Lattice Semiconductor
FPGA, 1024 CLBS, 120000 GATES
OR3L165B7PS208I-DB
Lattice Semiconductor
FPGA, 1024 CLBS, 120000 GATES
OR3L165B7PS240-DB
Lattice Semiconductor
FPGA, 1024 CLBS, 120000 GATES
OR3L165B8PS208-DB
Lattice Semiconductor
FPGA, 1024 CLBS, 120000 GATES
OR3L165B8PS240-DB
Lattice Semiconductor
FPGA, 1024 CLBS, 120000 GATES
OR3T1256BA352-DB
Lattice Semiconductor
FPGA, 784 CLBS, 186000 GATES
OR3T1256BC600-DB
Lattice Semiconductor
FPGA, 784 CLBS, 186000 GATES
OR3T1256BC600I-DB
Lattice Semiconductor
FPGA, 784 CLBS, 186000 GATES
OR3L165B7PS208-DB Compare Parts
OR3L165B7PS208-DB vs OR3TP126BAN256-DB
OR3L165B7PS208-DB vs OR3TP126BA256-DB
OR3L165B7PS208-DB vs OR3T807PS240-DB
OR3L165B7PS208-DB vs OR3T807PS208-DB
OR3L165B7PS208-DB vs OR3T807BA352-DB
OR3L165B7PS208-DB vs OR3T806S208-DB
OR3L165B7PS208-DB vs OR3T806PS240I-DB
OR3L165B7PS208-DB vs OR3T806PS240-DB
OR3L165B7PS208-DB vs OR3T806PS208-DB
OR3L165B7PS208-DB vs OR3T806BA352I-DB
OR3L165B7PS208-DB vs OR3T806BA352-DB
OR3L165B7PS208-DB vs OR3T557PS240-DB
OR3L165B7PS208-DB vs OR3T557PS208-DB
OR3L165B7PS208-DB vs OR3T557BA352-DB
OR3L165B7PS208-DB vs OR3T557BA256-DB
OR3L165B7PS208-DB vs OR3T556PS240I-DB
OR3L165B7PS208-DB vs OR3T556PS240-DB
OR3L165B7PS208-DB vs OR3T556BA352I-DB
OR3L165B7PS208-DB vs OR3T556BA256I-DB
OR3L165B7PS208-DB vs OR3T556BA256-DB
OR3L165B7PS208-DB vs OR3T307BA256-DB
OR3L165B7PS208-DB vs OR3T306BA256I-DB
OR3L165B7PS208-DB vs OR3T306BA256-DB
OR3L165B7PS208-DB vs OR3T207S208-DB
OR3L165B7PS208-DB vs OR3T207BAN256-DB
OR3L165B7PS208-DB vs OR3T207BA256-DB
OR3L165B7PS208-DB vs OR3T206T144-DB
OR3L165B7PS208-DB vs OR3T206S208I-DB
OR3L165B7PS208-DB vs OR3T206S208-DB
OR3L165B7PS208-DB vs OR3T206BA256-DB
OR3L165B7PS208-DB vs OR3T1257PS240-DB
OR3L165B7PS208-DB vs OR3T1257PS208-DB
OR3L165B7PS208-DB vs OR3T1257BC600-DB
OR3L165B7PS208-DB vs OR3T1256PS240I-DB
OR3L165B7PS208-DB vs OR3T1256PS240-DB
OR3L165B7PS208-DB vs OR3T1256PS208I-DB
OR3L165B7PS208-DB vs OR3T1256PS208-DB
OR3L165B7PS208-DB vs OR3T1256BC600I-DB
OR3L165B7PS208-DB vs OR3T1256BC600-DB
OR3L165B7PS208-DB vs OR3T1256BA352-DB
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.