☰
LT1011AIS8
LT1011AIS8
Obsolete
Description:  IC COMPARATOR 1 GEN PUR 8SO
Manufacturer:  Linear Technology
Datasheet:   LT1011AIS8 Datasheet
History Price: $38.48000
In Stock: 30560
LT1011AIS8 Specification
Specification
Part No
LT1011AIS8
Category
Linear - Comparators
Manufacturer
Linear Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
Open-Collector
Voltage - Supply, Single/Dual (?
3V ~ 36V, ?.5V ~ 18V
Voltage - Input Offset (Max)
0.75mV @ ?5V
Current - Input Bias (Max)
0.2μA @ ±15V
Current - Output (Typ)
50mA @ ?5V
Current - Quiescent (Max)
2.5mA, 4mA
CMRR, PSRR (Typ)
115dB CMRR
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SO
LT1011AIS8 Related Parts
LT1011ACN8#PBF
LT1011ACN8#PBF
Analog Devices
IC COMPARATOR 1 GEN PUR 8DIP
LT1011AIS8#PBF
LT1011AIS8#PBF
Analog Devices
IC COMPARATOR 1 GEN PUR 8SO
LT1011AIS8#TRPBF
LT1011AIS8#TRPBF
Analog Devices
IC COMPARATOR 1 GEN PUR 8SO
LT1011AMJ8
LT1011AMJ8
Analog Devices
IC COMPARATOR 1 8CERDIP
LT1011CN8#PBF
LT1011CN8#PBF
Analog Devices
IC COMPARATOR 1 GEN PUR 8DIP
LT1011CS8#PBF
LT1011CS8#PBF
Analog Devices
IC COMPARATOR 1 GEN PUR 8SO
LT1011CS8#TRPBF
LT1011CS8#TRPBF
Analog Devices
IC COMPARATOR 1 GEN PUR 8SO
LT1011IS8#PBF
LT1011IS8#PBF
Analog Devices
IC COMPARATOR 1 GEN PUR 8SO
LT1011IS8#TRPBF
LT1011IS8#TRPBF
Analog Devices
IC COMPARATOR 1 GEN PUR 8SO
LT1015CN8
LT1015CN8
Analog Devices
IC COMPARATOR 2 GEN PUR 8DIP
LT1016CJ8
LT1016CJ8
Analog Devices
IC HIGH SPEED COMPORATOR 8-C DIP
LT1016CN8
LT1016CN8
Analog Devices
IC COMPARATOR 1 GEN PUR 8DIP
LT1011AIS8 Compare Parts
  • LT1011AIS8 vs LT1721IS#PBF
  • LT1011AIS8 vs LT1721IGN#TRPBF
  • LT1011AIS8 vs LT1721IGN#PBF
  • LT1011AIS8 vs LT1721IGN
  • LT1011AIS8 vs LT1721CS#TRPBF
  • LT1011AIS8 vs LT1721CS#PBF
  • LT1011AIS8 vs LT1721CGN#TRPBF
  • LT1011AIS8 vs LT1721CGN#PBF
  • LT1011AIS8 vs LT1720IS8#TRPBF
  • LT1011AIS8 vs LT1720IS8#TR
  • LT1011AIS8 vs LT1720IS8#PBF
  • LT1011AIS8 vs LT1720IS8
  • LT1011AIS8 vs LT1720IMS8#TRPBF
  • LT1011AIS8 vs LT1720IMS8#TR
  • LT1011AIS8 vs LT1720IMS8#PBF
  • LT1011AIS8 vs LT1720IMS8
  • LT1011AIS8 vs LT1720IMS8
  • LT1011AIS8 vs LT1720IDD#TRPBF
  • LT1011AIS8 vs LT1720IDD#PBF
  • LT1011AIS8 vs LT1720CS8#TRPBF
  • LT1011AIS8 vs LT1720CS8#PBF
  • LT1011AIS8 vs LT1720CMS8#TRPBF
  • LT1011AIS8 vs LT1720CMS8#PBF
  • LT1011AIS8 vs LT1720CDD#TRPBF
  • LT1011AIS8 vs LT1720CDD#PBF
  • LT1011AIS8 vs LT1719IS8#TRPBF
  • LT1011AIS8 vs LT1719IS8#TR
  • LT1011AIS8 vs LT1719IS8#PBF
  • LT1011AIS8 vs LT1719IS8
  • LT1011AIS8 vs LT1719IS6#TRPBF
  • LT1011AIS8 vs LT1719IS6#TRMPBF
  • LT1011AIS8 vs LT1719IS6#TRM
  • LT1011AIS8 vs LT1719IS6#TR
  • LT1011AIS8 vs LT1719CS8#TRPBF
  • LT1011AIS8 vs LT1719CS8#PBF
  • LT1011AIS8 vs LT1719CS6#TRPBF
  • LT1011AIS8 vs LT1719CS6#TRMPBF
  • LT1011AIS8 vs LT1719CS6#TRMPBF
  • LT1011AIS8 vs LT1716IS5#TRPBF
  • LT1011AIS8 vs LT1716IS5#TRMPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.