☰
LT1076CT
LT1076CT
Active
Description:  LT1076 - STEP-DOWN SWITCHING REG
Manufacturer:  Linear Technology
Datasheet:   LT1076CT Datasheet
History Price: Active
In Stock: 6240
LT1076CT Specification
Specification
Part No
LT1076CT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Linear Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Output Configuration
-
Topology
-
Output Type
-
Number of Outputs
-
Voltage - Input (Min)
-
Voltage - Input (Max)
-
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Current - Output
-
Frequency - Switching
-
Synchronous Rectifier
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
LT1076CT PDF Datasheet
LT1076CT Related Parts
LT1026CN8#PBF
LT1026CN8#PBF
Analog Devices
IC REG CHARG PUMP INV DL 8DIP
LT1026CS8#PBF
LT1026CS8#PBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1026CS8#TRPBF
LT1026CS8#TRPBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1026IS8#PBF
LT1026IS8#PBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1026IS8#TRPBF
LT1026IS8#TRPBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1054CDW
LT1054CDW
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWG4
LT1054CDWG4
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWR
LT1054CDWR
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWRE4
LT1054CDWRE4
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWRG4
LT1054CDWRG4
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CJ8
LT1054CJ8
Analog Devices
IC MULTI CONF ADJ 0.1A 8CERDIP
LT1054CN8#PBF
LT1054CN8#PBF
Analog Devices
IC REG CHARG PUMP INV 100MA 8DIP
LT1076CT Description
The Linear Technology LT1076CT is a high-performance voltage regulator designed for various applications requiring a stable output voltage. This device is particularly known for its low dropout voltage and high output current capabilities, making it suitable for battery-powered devices and other applications where efficiency is critical.

## Overview

The LT1076CT is a low dropout linear regulator that can deliver up to 1.5A of output current. It is designed to provide a regulated output voltage with minimal input-output voltage differential, which is essential for maximizing efficiency in power-sensitive applications. The device is available in a TO-220 package, which allows for effective heat dissipation.

## Key Specifications

1. Input Voltage Range: The LT1076CT can operate with an input voltage range of 4.5V to 30V. This wide range makes it versatile for various power supply configurations.

2. Output Voltage: The device is available in several fixed output voltage options, including 5V, 12V, and adjustable versions that can be set to a desired output voltage using external resistors.

3. Dropout Voltage: One of the standout features of the LT1076CT is its low dropout voltage, typically around 0.5V at full load (1.5A). This characteristic is crucial for applications where the input voltage may be close to the desired output voltage.

4. Output Current: The LT1076CT can provide a maximum output current of 1.5A, making it suitable for powering a variety of loads, from microcontrollers to larger analog devices.

5. Line Regulation: The device exhibits excellent line regulation, typically around 0.01%/V, ensuring that variations in input voltage have minimal impact on the output voltage.

6. Load Regulation: Load regulation is also impressive, typically around 0.1% for a load change from 0 to 1.5A, which is essential for maintaining stable operation in dynamic load conditions.

7. Temperature Range: The LT1076CT operates over a temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.

8. Thermal Protection: The device includes built-in thermal shutdown protection, which prevents damage due to overheating by shutting down the output if the junction temperature exceeds safe limits.

9. Package Type: The LT1076CT is housed in a TO-220 package, which provides good thermal performance and allows for easy mounting on heat sinks.

## Applications

The LT1076CT is widely used in various applications, including:

- Battery-Powered Devices: Its low dropout voltage and high efficiency make it ideal for battery-operated devices where maximizing battery life is crucial.
- Power Supply Circuits: It can be used in linear power supply designs to provide stable output voltages for sensitive electronic components.
- Telecommunications Equipment: The regulator%27s ability to maintain stable output under varying load conditions makes it suitable for telecom applications.
- Industrial Control Systems: Its robustness and wide operating temperature range make it a good choice for industrial applications.

## Conclusion

The Linear Technology LT1076CT is a reliable and efficient voltage regulator that meets the demands of modern electronic applications. With its low dropout voltage, high output current capability, and excellent regulation characteristics, it is an excellent choice for designers looking for a robust solution for power management in a variety of settings. Whether used in consumer electronics, industrial systems, or telecommunications, the LT1076CT provides the performance and reliability needed for today%27s demanding applications.
LT1076CT Compare Parts
  • LT1076CT vs LT1977IFE#PBF
  • LT1076CT vs LT1977EFE#TRPBF
  • LT1076CT vs LT1977EFE#PBF
  • LT1076CT vs LT1976IFE#TRPBF
  • LT1076CT vs LT1976IFE#PBF
  • LT1076CT vs LT1976HFE#TRPBF
  • LT1076CT vs LT1976HFE#PBF
  • LT1076CT vs LT1976HFE#PBF
  • LT1076CT vs LT1976EFE#TRPBF
  • LT1076CT vs LT1976EFE#PBF
  • LT1076CT vs LT1976BIFE#TRPBF
  • LT1076CT vs LT1976BIFE#PBF
  • LT1076CT vs LT1976BEFE#TRPBF
  • LT1076CT vs LT1976BEFE#PBF
  • LT1076CT vs LT1961IMS8E#TRPBF
  • LT1076CT vs LT1961IMS8E#PBF
  • LT1076CT vs LT1961EMS8E#TRPBF
  • LT1076CT vs LT1961EMS8E#PBF
  • LT1076CT vs LT1959IS8#TRPBF
  • LT1076CT vs LT1959IS8#TRPBF
  • LT1076CT vs LT1959IS8#PBF
  • LT1076CT vs LT1959IS8
  • LT1076CT vs LT1959IR#TRPBF
  • LT1076CT vs LT1959IR#PBF
  • LT1076CT vs LT1959CS8#TRPBF
  • LT1076CT vs LT1959CS8#PBF
  • LT1076CT vs LT1959CR#TRPBF
  • LT1076CT vs LT1959CR#PBF
  • LT1076CT vs LT1956IGN-5#TRPBF
  • LT1076CT vs LT1956IGN-5#PBF
  • LT1076CT vs LT1956IGN#TRPBF
  • LT1076CT vs LT1956IGN#PBF
  • LT1076CT vs LT1956IFE-5#TRPBF
  • LT1076CT vs LT1956IFE-5#PBF
  • LT1076CT vs LT1956IFE-5#PBF
  • LT1076CT vs LT1956IFE#TRPBF
  • LT1076CT vs LT1956IFE#TRPBF
  • LT1076CT vs LT1956IFE#PBF
  • LT1076CT vs LT1956EGN-5#TRPBF
  • LT1076CT vs LT1956EGN-5#PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much