☰
LT1339ISW#TRPBF
LT1339ISW#TRPBF
Active
Description:  IC REG CTLR BST/FWRD CONV 20SOIC
Manufacturer:  Analog Devices
History Price: $16.72000
In Stock: 48480
LT1339ISW#TRPBF Specification
Specification
Part No
LT1339ISW#TRPBF
Category
PMIC - DC DC Switching Controllers
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Boost, Forward Converter
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
Up to 20V
Frequency - Switching
-
Duty Cycle (Max)
90%
Synchronous Rectifier
No
Clock Sync
Yes
Serial Interfaces
-
Control Features
Current Limit, Enable, Phase Control, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
LT1339ISW#TRPBF PDF Datasheet
LT1339ISW#TRPBF Related Parts
LT1241CN8#PBF
LT1241CN8#PBF
Analog Devices
IC REG CTRLR BUCK 8DIP
LT1241CS8#PBF
LT1241CS8#PBF
Analog Devices
IC REG CTRLR BUCK 8SOIC
LT1241CS8#PBF
LT1241CS8#PBF
Linear Technology
LT1241 - CURRENT MODE PWM CONTRO
LT1241CS8#TRPBF
LT1241CS8#TRPBF
Analog Devices
IC REG CTRLR BUCK 8SOIC
LT1241IN8#PBF
LT1241IN8#PBF
Analog Devices
IC REG CTRLR BUCK 8DIP
LT1241IS8#PBF
LT1241IS8#PBF
Analog Devices
IC REG CTRLR BUCK 8SOIC
LT1241IS8#TRPBF
LT1241IS8#TRPBF
Analog Devices
IC REG CTRLR BUCK 8SOIC
LT1243CN8#PBF
LT1243CN8#PBF
Analog Devices
IC REG CTRLR BUCK 8DIP
LT1243CS8#PBF
LT1243CS8#PBF
Analog Devices
IC REG CTRLR BUCK 8SOIC
LT1243CS8#TRPBF
LT1243CS8#TRPBF
Analog Devices
IC REG CTRLR BUCK 8SOIC
LT1243IN8#PBF
LT1243IN8#PBF
Analog Devices
IC REG CTRLR BUCK 8DIP
LT1243IS8#PBF
LT1243IS8#PBF
Analog Devices
IC REG CTRLR BUCK 8SOIC
LT1339ISW#TRPBF Compare Parts
  • LT1339ISW#TRPBF vs LT1952MPGN-1#PBF
  • LT1339ISW#TRPBF vs LT1952MPGN#TRPBF
  • LT1339ISW#TRPBF vs LT1952MPGN#PBF
  • LT1339ISW#TRPBF vs LT1952IGN-1#TRPBF
  • LT1339ISW#TRPBF vs LT1952IGN-1#PBF
  • LT1339ISW#TRPBF vs LT1952IGN#TRPBF
  • LT1339ISW#TRPBF vs LT1952IGN#PBF
  • LT1339ISW#TRPBF vs LT1952EGN-1#TRPBF
  • LT1339ISW#TRPBF vs LT1952EGN-1#PBF
  • LT1339ISW#TRPBF vs LT1952EGN#TRPBF
  • LT1339ISW#TRPBF vs LT1952EGN#PBF
  • LT1339ISW#TRPBF vs LT1950IGN#TRPBF
  • LT1339ISW#TRPBF vs LT1950IGN#PBF
  • LT1339ISW#TRPBF vs LT1950EGN#TRPBF
  • LT1339ISW#TRPBF vs LT1950EGN#PBF
  • LT1339ISW#TRPBF vs LT1737IS#TRPBF
  • LT1339ISW#TRPBF vs LT1737IS#PBF
  • LT1339ISW#TRPBF vs LT1737IGN#TRPBF
  • LT1339ISW#TRPBF vs LT1737IGN#PBF
  • LT1339ISW#TRPBF vs LT1737IGN#PBF
  • LT1339ISW#TRPBF vs LT1737IGN
  • LT1339ISW#TRPBF vs LT1737CS#TRPBF
  • LT1339ISW#TRPBF vs LT1737CS#PBF
  • LT1339ISW#TRPBF vs LT1737CGN#TRPBF
  • LT1339ISW#TRPBF vs LT1737CGN#PBF
  • LT1339ISW#TRPBF vs LT1725IS#TRPBF
  • LT1339ISW#TRPBF vs LT1725IS#PBF
  • LT1339ISW#TRPBF vs LT1725IGN#TRPBF
  • LT1339ISW#TRPBF vs LT1725IGN#PBF
  • LT1339ISW#TRPBF vs LT1725CS#TRPBF
  • LT1339ISW#TRPBF vs LT1725CS#PBF
  • LT1339ISW#TRPBF vs LT1725CGN#TRPBF
  • LT1339ISW#TRPBF vs LT1725CGN#PBF
  • LT1339ISW#TRPBF vs LT1683IG#TRPBF
  • LT1339ISW#TRPBF vs LT1683IG#PBF
  • LT1339ISW#TRPBF vs LT1683IG
  • LT1339ISW#TRPBF vs LT1683EG#TRPBF
  • LT1339ISW#TRPBF vs LT1683EG#PBF
  • LT1339ISW#TRPBF vs LT1681ISW#TRPBF
  • LT1339ISW#TRPBF vs LT1681ISW#PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable