☰
LT1638CMS8
LT1638CMS8
Active
Description:  IC OPAMP GP 2 CIRCUIT 8MSOP
Manufacturer:  Linear Technology
Datasheet:   LT1638CMS8 Datasheet
History Price: Active
In Stock: 33000
LT1638CMS8 Specification
Specification
Part No
LT1638CMS8
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Linear Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
0.4V/μs
Gain Bandwidth Product
1.2 MHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
400 μV
Current - Supply
205μA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
LT1638CMS8 PDF Datasheet
LT1638CMS8 Related Parts
LT1001ACH
LT1001ACH
Analog Devices
IC OPAMP GP 1 CIRCUIT TO5
LT1001ACJ8
LT1001ACJ8
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
LT1001ACN8#PBF
LT1001ACN8#PBF
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001ACP
LT1001ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001CD
LT1001CD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LT1001CDR
LT1001CDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LT1001CH
LT1001CH
Analog Devices
IC OPAMP GP 1 CIRCUIT TO5
LT1001CJ8
LT1001CJ8
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
LT1001CJG
LT1001CJG
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
LT1001CN8#PBF
LT1001CN8#PBF
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001CP
LT1001CP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001CS8
LT1001CS8
Analog Devices
IC OPAMP GP 1 CIRCUIT 8SO
LT1638CMS8 Description
Overview of the Analog Devices LT1638CMS8

The Analog Devices LT1638CMS8 is a precision operational amplifier designed to deliver high accuracy and low power consumption, ideal for applications where low offset, high precision, and low noise are essential. This op-amp features a variety of characteristics that make it suitable for demanding tasks in industrial, medical, and consumer electronics applications. Below is a detailed description of its features, specifications, and key benefits.

## Key Features

* Precision Performance: The LT1638CMS8 is a precision op-amp with a low input offset voltage of typically 25µV. This makes it highly suitable for applications requiring precise signal amplification and measurement.
* Low Noise: It offers low voltage noise, with a typical noise density of 0.75nV/√Hz at 1kHz. This low noise performance is critical for high-fidelity signal processing in sensitive applications.
* Low Power Consumption: The op-amp operates with a supply current of just 300µA, making it ideal for battery-operated systems where power efficiency is a priority.
* Wide Supply Voltage Range: The device is capable of operating over a wide range of supply voltages, from ±3V to ±15V, which allows it to be used in a variety of circuit configurations.
* Low Input Bias Current: With a typical input bias current of only 0.2nA, it minimizes the loading effect on high-impedance sources, making it a suitable choice for high-impedance signal processing.

## Electrical Characteristics

* Supply Voltage Range: ±3V to ±15V (single supply of 6V to 30V).
* Input Offset Voltage: 25µV typical, with a maximum of 100µV. This ensures minimal error when amplifying low-level signals.
* Input Bias Current: 0.2nA typical, which is very low and ensures minimal effect on high-impedance circuits.
* Input Voltage Noise: 0.75nV/√Hz at 1kHz, which contributes to low-noise amplification in sensitive applications.
* Input Common-Mode Voltage Range: ±13V (for a ±15V supply), providing a wide input voltage range for the op-amp to handle differential signals.
* Output Voltage Swing: Typically ±12V for a ±15V supply, allowing the output to swing close to the supply rails, making it more versatile for various output needs.
* Common-Mode Rejection Ratio (CMRR): 110dB minimum, ensuring excellent rejection of common-mode signals in noisy environments.
* Power Consumption: The op-amp operates with a supply current of 300µA per amplifier, making it very power-efficient for low-power systems.
* Slew Rate: The device features a typical slew rate of 0.3V/µs, which is adequate for many low-to-moderate speed applications.

## Package and Physical Dimensions

The LT1638CMS8 is available in an 8-lead MSOP (Micro Small Outline Package), which offers a compact form factor ideal for space-constrained designs. The MSOP package is also designed for surface-mount applications, making the op-amp easy to integrate into high-density PCB designs.

## Applications

* Precision Measurement Instruments: The low offset voltage, low noise, and low input bias current make the LT1638CMS8 a perfect choice for precision instruments like voltmeters, oscilloscopes, and signal analyzers, where accuracy is paramount.
* Battery-Powered Devices: Due to its low power consumption, this op-amp is ideal for battery-operated applications, such as portable sensors and medical devices.
* Audio and Signal Processing: The low noise and high accuracy of the LT1638CMS8 make it suitable for audio systems, particularly in situations where signal clarity and integrity are critical.
* Sensor Interface: The low bias current and high common-mode rejection make this op-amp well-suited for sensor interface applications, where small differential signals must be accurately amplified without introducing errors from external noise or offset.
* Signal Conditioning: The op-amp is used in signal conditioning circuits to amplify low-level signals from various sources, such as thermocouples, strain gauges, and other sensors, while maintaining signal integrity.
* High-Precision Control Systems: In industrial control systems, precision is key. The LT1638CMS8's accurate performance makes it ideal for use in feedback loops, control systems, and monitoring circuits.

## Additional Features

* Low Drift: The LT1638CMS8 features low drift characteristics, with a typical input offset voltage drift of just 0.3µV/°C, which helps ensure stable performance over a wide range of temperatures.
* Rail-to-Rail Output: It supports rail-to-rail output swing, which makes it highly versatile in systems where the output must be driven close to the supply rails.
* High Power Supply Rejection Ratio (PSRR): The device exhibits excellent power supply rejection ratio (PSRR) characteristics, making it resistant to variations in the supply voltage that could otherwise affect performance in precision applications.
* Internal Protection Circuitry: The LT1638CMS8 includes internal protection features to safeguard the device in harsh conditions, such as short circuits or overvoltages.

The LT1638CMS8 from Analog Devices is a precision op-amp designed to offer excellent performance in low-power, low-noise, and high-precision applications. Its combination of low offset voltage, low bias current, and low power consumption makes it ideal for battery-operated devices, audio systems, sensor interfaces, and precision measurement instruments. Its small MSOP package and versatile electrical characteristics ensure it can be integrated into a wide range of system designs.
LT1638CMS8 Compare Parts
  • LT1638CMS8 vs LT1999MPS8-50#PBF
  • LT1638CMS8 vs LT1999MPS8-20#TRPBF
  • LT1638CMS8 vs LT1999MPS8-20#PBF
  • LT1638CMS8 vs LT1999MPS8-10#TRPBF
  • LT1638CMS8 vs LT1999MPS8-10#PBF
  • LT1638CMS8 vs LT1999MPMS8-50F#TRPBF
  • LT1638CMS8 vs LT1999MPMS8-50F#TR
  • LT1638CMS8 vs LT1999MPMS8-50F#PBF
  • LT1638CMS8 vs LT1999MPMS8-50F
  • LT1638CMS8 vs LT1999MPMS8-50#TRPBF
  • LT1638CMS8 vs LT1999MPMS8-50#PBF
  • LT1638CMS8 vs LT1999MPMS8-20F#TRPBF
  • LT1638CMS8 vs LT1999MPMS8-20F#PBF
  • LT1638CMS8 vs LT1999MPMS8-20#TRPBF
  • LT1638CMS8 vs LT1999MPMS8-20#PBF
  • LT1638CMS8 vs LT1999MPMS8-10F#TRPBF
  • LT1638CMS8 vs LT1999MPMS8-10F#PBF
  • LT1638CMS8 vs LT1999MPMS8-10F#PBF
  • LT1638CMS8 vs LT1999MPMS8-10#TRPBF
  • LT1638CMS8 vs LT1999MPMS8-10#PBF
  • LT1638CMS8 vs LT1999IS8-50#TRPBF
  • LT1638CMS8 vs LT1999IS8-50#PBF
  • LT1638CMS8 vs LT1999IS8-20#TRPBF
  • LT1638CMS8 vs LT1999IS8-20#PBF
  • LT1638CMS8 vs LT1999IS8-10#TRPBF
  • LT1638CMS8 vs LT1999IS8-10#PBF
  • LT1638CMS8 vs LT1999IMS8-50F#TRPBF
  • LT1638CMS8 vs LT1999IMS8-50F#PBF
  • LT1638CMS8 vs LT1999IMS8-50#TRPBF
  • LT1638CMS8 vs LT1999IMS8-50#PBF
  • LT1638CMS8 vs LT1999IMS8-20F#TRPBF
  • LT1638CMS8 vs LT1999IMS8-20F#PBF
  • LT1638CMS8 vs LT1999IMS8-20#TRPBF
  • LT1638CMS8 vs LT1999IMS8-20#PBF
  • LT1638CMS8 vs LT1999IMS8-10F#TRPBF
  • LT1638CMS8 vs LT1999IMS8-10F#PBF
  • LT1638CMS8 vs LT1999IMS8-10#TRPBF
  • LT1638CMS8 vs LT1999IMS8-10#PBF
  • LT1638CMS8 vs LT1999HS8-50#TRPBF
  • LT1638CMS8 vs LT1999HS8-50#PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.