☰
LT1767EMS8
LT1767EMS8
Active
Description:  MONOLITHIC 1.5 AMP, 1.25MHZ STEP
Manufacturer:  Linear Technology
Datasheet:   LT1767EMS8 Datasheet
History Price: $6.40000
In Stock: 9120
LT1767EMS8 Specification
Specification
Part No
LT1767EMS8
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Linear Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck, SEPIC
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
3V
Voltage - Input (Max)
25V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
22.5V
Current - Output
1.5A
Frequency - Switching
1.25MHz
Synchronous Rectifier
No
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
LT1767EMS8 PDF Datasheet
LT1767EMS8 Related Parts
LT1026CN8#PBF
LT1026CN8#PBF
Analog Devices
IC REG CHARG PUMP INV DL 8DIP
LT1026CS8#PBF
LT1026CS8#PBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1026CS8#TRPBF
LT1026CS8#TRPBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1026IS8#PBF
LT1026IS8#PBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1026IS8#TRPBF
LT1026IS8#TRPBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1054CDW
LT1054CDW
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWG4
LT1054CDWG4
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWR
LT1054CDWR
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWRE4
LT1054CDWRE4
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWRG4
LT1054CDWRG4
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CJ8
LT1054CJ8
Analog Devices
IC MULTI CONF ADJ 0.1A 8CERDIP
LT1054CN8#PBF
LT1054CN8#PBF
Analog Devices
IC REG CHARG PUMP INV 100MA 8DIP
LT1767EMS8 Compare Parts
  • LT1767EMS8 vs LT1977IFE#PBF
  • LT1767EMS8 vs LT1977EFE#TRPBF
  • LT1767EMS8 vs LT1977EFE#PBF
  • LT1767EMS8 vs LT1976IFE#TRPBF
  • LT1767EMS8 vs LT1976IFE#PBF
  • LT1767EMS8 vs LT1976HFE#TRPBF
  • LT1767EMS8 vs LT1976HFE#PBF
  • LT1767EMS8 vs LT1976HFE#PBF
  • LT1767EMS8 vs LT1976EFE#TRPBF
  • LT1767EMS8 vs LT1976EFE#PBF
  • LT1767EMS8 vs LT1976BIFE#TRPBF
  • LT1767EMS8 vs LT1976BIFE#PBF
  • LT1767EMS8 vs LT1976BEFE#TRPBF
  • LT1767EMS8 vs LT1976BEFE#PBF
  • LT1767EMS8 vs LT1961IMS8E#TRPBF
  • LT1767EMS8 vs LT1961IMS8E#PBF
  • LT1767EMS8 vs LT1961EMS8E#TRPBF
  • LT1767EMS8 vs LT1961EMS8E#PBF
  • LT1767EMS8 vs LT1959IS8#TRPBF
  • LT1767EMS8 vs LT1959IS8#TRPBF
  • LT1767EMS8 vs LT1959IS8#PBF
  • LT1767EMS8 vs LT1959IS8
  • LT1767EMS8 vs LT1959IR#TRPBF
  • LT1767EMS8 vs LT1959IR#PBF
  • LT1767EMS8 vs LT1959CS8#TRPBF
  • LT1767EMS8 vs LT1959CS8#PBF
  • LT1767EMS8 vs LT1959CR#TRPBF
  • LT1767EMS8 vs LT1959CR#PBF
  • LT1767EMS8 vs LT1956IGN-5#TRPBF
  • LT1767EMS8 vs LT1956IGN-5#PBF
  • LT1767EMS8 vs LT1956IGN#TRPBF
  • LT1767EMS8 vs LT1956IGN#PBF
  • LT1767EMS8 vs LT1956IFE-5#TRPBF
  • LT1767EMS8 vs LT1956IFE-5#PBF
  • LT1767EMS8 vs LT1956IFE-5#PBF
  • LT1767EMS8 vs LT1956IFE#TRPBF
  • LT1767EMS8 vs LT1956IFE#TRPBF
  • LT1767EMS8 vs LT1956IFE#PBF
  • LT1767EMS8 vs LT1956EGN-5#TRPBF
  • LT1767EMS8 vs LT1956EGN-5#PBF
  • LT1767EMS8 FAQ
    Q1: What is the LT1767EMS8?
    A: The LT1767EMS8 is a low dropout (LDO) regulator from Linear Technology, designed to provide a stable output voltage with low noise and high accuracy. It features a wide input voltage range, typically 1.8V to 20V, and provides a low dropout voltage of 30mV at 10mA load. This makes it ideal for use in noise-sensitive applications, such as audio, RF, and precision measurement systems.

    ---

    Q2: What is the output voltage range of the LT1767EMS8?
    A: The LT1767EMS8 is available in fixed output voltages of 1.8V, 2.5V, 3.3V, 5V, and adjustable versions. The adjustable version allows users to set the output voltage from 1.22V to 20V using an external resistor divider, providing flexibility in a wide range of applications.

    ---

    Q3: What is the maximum output current of the LT1767EMS8?
    A: The LT1767EMS8 can deliver a maximum output current of 500mA, making it suitable for powering a wide variety of components, including microcontrollers, sensors, and low-power circuits.

    ---

    Q4: What are the key features of the LT1767EMS8?
    A: Key features of the LT1767EMS8 include a low dropout voltage (typically 30mV at light load), low noise (typical noise is 10µVRMS), high power supply rejection ratio (PSRR), a wide input voltage range, and thermal overload and short-circuit protection. The device is housed in a small 8-lead MSOP package, making it suitable for space-constrained designs.

    ---

    Q5: How does the LT1767EMS8 maintain low noise performance?
    A: The LT1767EMS8 uses advanced internal circuitry and design techniques to minimize noise, making it ideal for sensitive analog circuits, audio systems, and RF applications. It achieves low noise levels with an output noise of only 10µVRMS, ensuring minimal interference in high-precision systems.

    ---

    Q6: What is the dropout voltage of the LT1767EMS8?
    A: The LT1767EMS8 exhibits an ultra-low dropout voltage, typically around 30mV at 10mA load. This low dropout voltage allows it to maintain a stable output voltage even when the input voltage is very close to the output voltage.

    ---

    Q7: Can the LT1767EMS8 operate at high temperatures?
    A: Yes, the LT1767EMS8 is designed to operate in high-temperature environments. It has an operating temperature range of -40°C to 125°C, making it suitable for automotive, industrial, and other temperature-sensitive applications.

    ---

    Q8: What are the benefits of using the LT1767EMS8 in power-sensitive designs?
    A: The LT1767EMS8 is highly efficient in low-power applications due to its low dropout voltage and excellent power supply rejection ratio (PSRR). These characteristics ensure stable operation even under fluctuating supply conditions, making it ideal for battery-powered designs, low-noise audio systems, and portable devices.

    ---

    Q9: What is the quiescent current of the LT1767EMS8?
    A: The quiescent current of the LT1767EMS8 is very low, typically around 30µA, which helps reduce the power consumption of the regulator itself. This makes it ideal for use in low-power or battery-operated devices where power efficiency is critical.

    ---

    Q10: How does the LT1767EMS8 handle overcurrent and overtemperature protection?
    A: The LT1767EMS8 includes built-in thermal overload protection and current limiting features. These protection mechanisms ensure that the regulator will shut down or limit the output current if the device experiences an overcurrent or excessive temperature, helping to prevent damage to the regulator or connected components.

    ---

    Q11: Is the LT1767EMS8 stable with all types of output capacitors?
    A: The LT1767EMS8 is stable with a wide variety of output capacitors, including both ceramic and tantalum types. However, it is recommended to use a 10µF ceramic capacitor for optimal stability and transient response. The device is designed to work with low-ESR capacitors, ensuring stable operation over a wide range of output load conditions.

    ---

    Q12: Can the LT1767EMS8 be used in automotive applications?
    A: Yes, the LT1767EMS8 is suitable for automotive applications due to its wide input voltage range and high temperature tolerance. It is capable of operating in environments where the input voltage may fluctuate, such as in automotive power systems, making it ideal for powering sensors, control units, and other electronics in vehicles.

    ---

    Q13: What type of package does the LT1767EMS8 come in?
    A: The LT1767EMS8 is available in a compact 8-lead MSOP (Mini Small Outline Package) package. This small package size allows it to be used in space-constrained applications without sacrificing performance.

    ---

    Q14: How does the LT1767EMS8 compare to other low-dropout regulators?
    A: The LT1767EMS8 stands out among other low-dropout regulators due to its ultra-low dropout voltage, high output accuracy, and low noise characteristics. Compared to other LDOs, the LT1767EMS8 provides superior PSRR, making it an excellent choice for sensitive analog and RF applications.

    ---

    Q15: What is the PSRR (Power Supply Rejection Ratio) of the LT1767EMS8?
    A: The LT1767EMS8 offers excellent power supply rejection ratio (PSRR) performance, typically around 80dB at 10Hz and 60dB at 1MHz. This high PSRR ensures that the regulator can reject unwanted noise and ripple from the input supply, providing clean and stable output voltage for sensitive applications.

    ---

    Q16: Can the LT1767EMS8 be used for both analog and digital circuits?
    A: Yes, the LT1767EMS8 is versatile and can be used in both analog and digital circuits. Its low noise and low dropout voltage make it particularly suitable for analog circuits, while its stable output voltage and thermal protection features make it a reliable choice for powering digital systems as well.

    ---

    Q17: How does the LT1767EMS8 handle transient response?
    A: The LT1767EMS8 has an excellent transient response due to its low output impedance and high loop bandwidth. It can quickly respond to changes in load, ensuring that the output voltage remains stable even under rapid changes in current demand.

    ---

    Q18: Is the LT1767EMS8 available in different output voltage options?
    A: Yes, the LT1767EMS8 is available in fixed output voltage options such as 1.8V, 2.5V, 3.3V, and 5V, as well as an adjustable version that allows users to set the output voltage between 1.22V and 20V. This variety of output voltage options makes it highly versatile for different applications.

    ---

    Q19: Can the LT1767EMS8 be used to power sensitive RF circuits?
    A: Yes, the LT1767EMS8 is ideal for powering RF circuits due to its low noise and high PSRR performance. The low dropout voltage and high output accuracy ensure that RF circuits receive a stable and clean power supply, which is critical for maintaining signal integrity in high-frequency applications.

    ---

    Q20: What are some common applications for the LT1767EMS8?
    A: The LT1767EMS8 is commonly used in applications that require low noise and high performance, such as audio equipment, RF systems, precision measurement instruments, and automotive electronics. Its low dropout voltage and high accuracy make it suitable for battery-powered devices, sensor systems, and other power-sensitive applications.
    Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much