☰
LT1936IMS8E
LT1936IMS8E
Obsolete
Description:  IC REG BUCK ADJ 1.4A 8MSOP
Manufacturer:  Linear Technology
Datasheet:   LT1936IMS8E Datasheet
History Price: $6.24000
In Stock: 19280
LT1936IMS8E Specification
Specification
Part No
LT1936IMS8E
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Linear Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
3.6V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
36V
Current - Output
1.4A
Frequency - Switching
500kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
8-MSOP-EP
LT1936IMS8E Related Parts
LT1026CN8#PBF
LT1026CN8#PBF
Analog Devices
IC REG CHARG PUMP INV DL 8DIP
LT1026CS8#PBF
LT1026CS8#PBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1026CS8#TRPBF
LT1026CS8#TRPBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1026IS8#PBF
LT1026IS8#PBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1026IS8#TRPBF
LT1026IS8#TRPBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1054CDW
LT1054CDW
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWG4
LT1054CDWG4
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWR
LT1054CDWR
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWRE4
LT1054CDWRE4
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWRG4
LT1054CDWRG4
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CJ8
LT1054CJ8
Analog Devices
IC MULTI CONF ADJ 0.1A 8CERDIP
LT1054CN8#PBF
LT1054CN8#PBF
Analog Devices
IC REG CHARG PUMP INV 100MA 8DIP
LT1936IMS8E Compare Parts
  • LT1936IMS8E vs LT1977IFE#PBF
  • LT1936IMS8E vs LT1977EFE#TRPBF
  • LT1936IMS8E vs LT1977EFE#PBF
  • LT1936IMS8E vs LT1976IFE#TRPBF
  • LT1936IMS8E vs LT1976IFE#PBF
  • LT1936IMS8E vs LT1976HFE#TRPBF
  • LT1936IMS8E vs LT1976HFE#PBF
  • LT1936IMS8E vs LT1976HFE#PBF
  • LT1936IMS8E vs LT1976EFE#TRPBF
  • LT1936IMS8E vs LT1976EFE#PBF
  • LT1936IMS8E vs LT1976BIFE#TRPBF
  • LT1936IMS8E vs LT1976BIFE#PBF
  • LT1936IMS8E vs LT1976BEFE#TRPBF
  • LT1936IMS8E vs LT1976BEFE#PBF
  • LT1936IMS8E vs LT1961IMS8E#TRPBF
  • LT1936IMS8E vs LT1961IMS8E#PBF
  • LT1936IMS8E vs LT1961EMS8E#TRPBF
  • LT1936IMS8E vs LT1961EMS8E#PBF
  • LT1936IMS8E vs LT1959IS8#TRPBF
  • LT1936IMS8E vs LT1959IS8#TRPBF
  • LT1936IMS8E vs LT1959IS8#PBF
  • LT1936IMS8E vs LT1959IS8
  • LT1936IMS8E vs LT1959IR#TRPBF
  • LT1936IMS8E vs LT1959IR#PBF
  • LT1936IMS8E vs LT1959CS8#TRPBF
  • LT1936IMS8E vs LT1959CS8#PBF
  • LT1936IMS8E vs LT1959CR#TRPBF
  • LT1936IMS8E vs LT1959CR#PBF
  • LT1936IMS8E vs LT1956IGN-5#TRPBF
  • LT1936IMS8E vs LT1956IGN-5#PBF
  • LT1936IMS8E vs LT1956IGN#TRPBF
  • LT1936IMS8E vs LT1956IGN#PBF
  • LT1936IMS8E vs LT1956IFE-5#TRPBF
  • LT1936IMS8E vs LT1956IFE-5#PBF
  • LT1936IMS8E vs LT1956IFE-5#PBF
  • LT1936IMS8E vs LT1956IFE#TRPBF
  • LT1936IMS8E vs LT1956IFE#TRPBF
  • LT1936IMS8E vs LT1956IFE#PBF
  • LT1936IMS8E vs LT1956EGN-5#TRPBF
  • LT1936IMS8E vs LT1956EGN-5#PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much