☰
LTC1153CN8
LTC1153CN8
Obsolete
Description:  LTC1153 - AUTO-RESET ELECTRONIC
Manufacturer:  Linear Technology
Datasheet:   LTC1153CN8 Datasheet
History Price: Obsolete
In Stock: 49840
LTC1153CN8 Specification
Specification
Part No
LTC1153CN8
Category
PMIC - Power Management - Specialized
Manufacturer
Linear Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Overvoltage Protection, Circuit Breaker
Current - Supply
180μA
Voltage - Supply
4.5V ~ 18V
Operating Temperature
0℃ ~ 70℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
LTC1153CN8 Related Parts
LTC1153CN8#PBF
LTC1153CN8#PBF
Analog Devices
IC ELECTRNC CIRCUIT BREAKER 8DIP
LTC1153CS8#PBF
LTC1153CS8#PBF
Analog Devices
IC ELECTR CIRCUIT BREAKER 8-SOIC
LTC1153CS8#TRPBF
LTC1153CS8#TRPBF
Analog Devices
IC ELECTR CIRCUIT BREAKER 8-SOIC
LTC1153IN8#PBF
LTC1153IN8#PBF
Analog Devices
IC ELECTRNC CIRCUIT BREAKER 8DIP
LTC1153IS8#PBF
LTC1153IS8#PBF
Analog Devices
IC ELECTR CIRCUIT BREAKER 8-SOIC
LTC1153IS8#TRPBF
LTC1153IS8#TRPBF
Analog Devices
IC ELECTR CIRCUIT BREAKER 8-SOIC
LTC1699EGN-80#PBF
LTC1699EGN-80#PBF
Analog Devices
IC PROGRAMMER VOLT SMBUS 16SSOP
LTC1699EGN-80#TRPBF
LTC1699EGN-80#TRPBF
Analog Devices
IC PROGRAMMER VOLT SMBUS 16SSOP
LTC1699EGN-81#PBF
LTC1699EGN-81#PBF
Analog Devices
IC PROGRAMMER VOLT SMBUS 16SSOP
LTC1699EGN-81#TRPBF
LTC1699EGN-81#TRPBF
Analog Devices
IC PROGRAMMER VOLT SMBUS 16SSOP
LTC1699EGN-82#PBF
LTC1699EGN-82#PBF
Analog Devices
IC PROGRAMMER VOLT SMBUS 16SSOP
LTC1699EGN-82#TRPBF
LTC1699EGN-82#TRPBF
Analog Devices
IC PROGRAMMER VOLT SMBUS 16SSOP
LTC1153CN8 Compare Parts
  • LTC1153CN8 vs LTC4425IMSE#PBF
  • LTC1153CN8 vs LTC4425IMSE#PBF
  • LTC1153CN8 vs LTC4425IDD#TRPBF
  • LTC1153CN8 vs LTC4425IDD#PBF
  • LTC1153CN8 vs LTC4425EMSE#TRPBF
  • LTC1153CN8 vs LTC4425EMSE#PBF
  • LTC1153CN8 vs LTC4425EDD#TRPBF
  • LTC1153CN8 vs LTC4425EDD#PBF
  • LTC1153CN8 vs LTC4367IMS8-1#TRPBF
  • LTC1153CN8 vs LTC4367IMS8-1#PBF
  • LTC1153CN8 vs LTC4367IMS8#TRPBF
  • LTC1153CN8 vs LTC4367IMS8#PBF
  • LTC1153CN8 vs LTC4367IDD-1#TRPBF
  • LTC1153CN8 vs LTC4367IDD-1#PBF
  • LTC1153CN8 vs LTC4367IDD#TRPBF
  • LTC1153CN8 vs LTC4367IDD#PBF
  • LTC1153CN8 vs LTC4367HMS8-1#TRPBF
  • LTC1153CN8 vs LTC4367HMS8-1#PBF
  • LTC1153CN8 vs LTC4367HMS8#TRPBF
  • LTC1153CN8 vs LTC4367HMS8#PBF
  • LTC1153CN8 vs LTC4367HDD-1#TRPBF
  • LTC1153CN8 vs LTC4367HDD-1#PBF
  • LTC1153CN8 vs LTC4367HDD#WTRPBF
  • LTC1153CN8 vs LTC4367HDD#TRPBF
  • LTC1153CN8 vs LTC4367HDD#PBF
  • LTC1153CN8 vs LTC4367CMS8-1#TRPBF
  • LTC1153CN8 vs LTC4367CMS8-1#PBF
  • LTC1153CN8 vs LTC4367CMS8#TRPBF
  • LTC1153CN8 vs LTC4367CMS8#PBF
  • LTC1153CN8 vs LTC4367CDD-1#TRPBF
  • LTC1153CN8 vs LTC4367CDD-1#PBF
  • LTC1153CN8 vs LTC4367CDD#TRPBF
  • LTC1153CN8 vs LTC4367CDD#PBF
  • LTC1153CN8 vs LTC4365ITS8-1#TRPBF
  • LTC1153CN8 vs LTC4365ITS8-1#TRMPBF
  • LTC1153CN8 vs LTC4365ITS8#TRPBF
  • LTC1153CN8 vs LTC4365ITS8#TRMPBF
  • LTC1153CN8 vs LTC4365IDDB-1#TRPBF
  • LTC1153CN8 vs LTC4365IDDB-1#TRMPBF
  • LTC1153CN8 vs LTC4365IDDB-1
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you