☰
LTC1598LIG
LTC1598LIG
Obsolete
Description:  IC ADC 12BIT SAR 24SSOP
Manufacturer:  Linear Technology
Datasheet:   LTC1598LIG Datasheet
History Price: $8.42000
In Stock: 37600
LTC1598LIG Specification
Specification
Part No
LTC1598LIG
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Linear Technology
Series
microPOWER
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
16.8k
Number of Inputs
8
Input Type
Single Ended
Data Interface
SPI
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
Mounting Type
Surface Mount
LTC1598LIG PDF Datasheet
LTC1598LIG Related Parts
LTC1096ACN8#PBF
LTC1096ACN8#PBF
Analog Devices
IC ADC 8BIT SAR 8DIP
LTC1096ACS8#PBF
LTC1096ACS8#PBF
Analog Devices
IC ADC 8BIT SAR 8SOIC
LTC1096ACS8#TRPBF
LTC1096ACS8#TRPBF
Analog Devices
IC ADC 8BIT SAR 8SOIC
LTC1096AIN8#PBF
LTC1096AIN8#PBF
Analog Devices
IC ADC 8BIT SAR 8DIP
LTC1096AIS8#PBF
LTC1096AIS8#PBF
Analog Devices
IC ADC 8BIT SAR 8SOIC
LTC1096AIS8#TRPBF
LTC1096AIS8#TRPBF
Analog Devices
IC ADC 8BIT SAR 8SOIC
LTC1096CN8#PBF
LTC1096CN8#PBF
Analog Devices
IC ADC 8BIT SAR 8DIP
LTC1096CN8#PBF
LTC1096CN8#PBF
Linear Technology
IC ADC 8BIT SAR 8DIP
LTC1096CS8#PBF
LTC1096CS8#PBF
Analog Devices
IC ADC 8BIT SAR 8SOIC
LTC1096CS8#TRPBF
LTC1096CS8#TRPBF
Analog Devices
IC ADC 8BIT SAR 8SOIC
LTC1096IN8#PBF
LTC1096IN8#PBF
Analog Devices
IC ADC 8BIT SAR 8DIP
LTC1096IS8#PBF
LTC1096IS8#PBF
Analog Devices
IC ADC 8BIT SAR 8SOIC
LTC1598LIG Compare Parts
  • LTC1598LIG vs LTC2640HTS8-HZ10#TRMPBF
  • LTC1598LIG vs LTC2640CTS8-LZ8#PBF
  • LTC1598LIG vs LTC2640AHTS8-HM12#TRMPBF
  • LTC1598LIG vs LTC2631CTS8-HZ12#PBF
  • LTC1598LIG vs LTC2615CGN-1#PBF
  • LTC1598LIG vs LTC2512IDKD-24#TRPBF
  • LTC1598LIG vs LTC2512IDKD-24#PBF
  • LTC1598LIG vs LTC2512CDKD-24#TRPBF
  • LTC1598LIG vs LTC2512CDKD-24#PBF
  • LTC1598LIG vs LTC2508IDKD-32#TRPBF
  • LTC1598LIG vs LTC2508IDKD-32#PBF
  • LTC1598LIG vs LTC2508CDKD-32#TRPBF
  • LTC1598LIG vs LTC2508CDKD-32#PBF
  • LTC1598LIG vs LTC2500IDKD-32#TRPBF
  • LTC1598LIG vs LTC2500IDKD-32#PBF
  • LTC1598LIG vs LTC2500CDKD-32#TRPBF
  • LTC1598LIG vs LTC2500CDKD-32#PBF
  • LTC1598LIG vs LTC2499IUHF#TRPBF
  • LTC1598LIG vs LTC2499IUHF#PBF
  • LTC1598LIG vs LTC2499CUHF#TRPBF
  • LTC1598LIG vs LTC2499CUHF#PBF
  • LTC1598LIG vs LTC2498IUHF#TRPBF
  • LTC1598LIG vs LTC2498IUHF#PBF
  • LTC1598LIG vs LTC2498HUHF#TRPBF
  • LTC1598LIG vs LTC2498HUHF#PBF
  • LTC1598LIG vs LTC2498CUHF#TRPBF
  • LTC1598LIG vs LTC2498CUHF#PBF
  • LTC1598LIG vs LTC2497IUHF#TRPBF
  • LTC1598LIG vs LTC2497IUHF#PBF
  • LTC1598LIG vs LTC2497CUHF#TRPBF
  • LTC1598LIG vs LTC2497CUHF#PBF
  • LTC1598LIG vs LTC2496IUHF#TRPBF
  • LTC1598LIG vs LTC2496IUHF#PBF
  • LTC1598LIG vs LTC2496CUHF#TRPBF
  • LTC1598LIG vs LTC2496CUHF#PBF
  • LTC1598LIG vs LTC2495IUHF#TRPBF
  • LTC1598LIG vs LTC2495IUHF#PBF
  • LTC1598LIG vs LTC2495CUHF#TRPBF
  • LTC1598LIG vs LTC2495CUHF#PBF
  • LTC1598LIG vs LTC2494IUHF#TRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!