☰
LTC1687IS
LTC1687IS
Obsolete
Description:  LTC1687 - 52MBPS PREC DELAY RS48
Manufacturer:  Linear Technology
Datasheet:   LTC1687IS Datasheet
History Price: $6.76000
In Stock: 2800
LTC1687IS Specification
Specification
Part No
LTC1687IS
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Linear Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
25 mV
Data Rate
52Mbps
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
LTC1687IS Related Parts
LTC1318CN
LTC1318CN
Analog Devices
IC TRANSCEIVER 3/3 24DIP
LTC1318CSW
LTC1318CSW
Analog Devices
IC TRANSCEIVER 3/3 24SOIC
LTC1320CSW
LTC1320CSW
Analog Devices
IC TRANSCEIVER 1/1 18SOIC
LTC1321CN#PBF
LTC1321CN#PBF
Analog Devices
IC TRANSCEIVER FULL 4/4 24DIP
LTC1321CSW#PBF
LTC1321CSW#PBF
Analog Devices
IC TRANSCEIVER FULL 4/4 24SOIC
LTC1321CSW#TRPBF
LTC1321CSW#TRPBF
Analog Devices
IC TRANSCEIVER FULL 4/4 24SOIC
LTC1321IN#PBF
LTC1321IN#PBF
Analog Devices
IC TRANSCEIVER FULL 4/4 24DIP
LTC1321ISW#PBF
LTC1321ISW#PBF
Analog Devices
IC TRANSCEIVER FULL 4/4 24SOIC
LTC1321ISW#TRPBF
LTC1321ISW#TRPBF
Analog Devices
IC TRANSCEIVER FULL 4/4 24SOIC
LTC1322CN#PBF
LTC1322CN#PBF
Analog Devices
IC TRANSCEIVER FULL 6/6 24DIP
LTC1322CN#PBF
LTC1322CN#PBF
Linear Technology
LTC1322 - L/P RS485/RS232 DVR/RC
LTC1322CSW#PBF
LTC1322CSW#PBF
Analog Devices
IC TRANSCEIVER FULL 6/6 24SOIC
LTC1687IS Compare Parts
  • LTC1687IS vs LTC491IS#PBF
  • LTC1687IS vs LTC491IN#PBF
  • LTC1687IS vs LTC491CS#TRPBF
  • LTC1687IS vs LTC491CS#PBF
  • LTC1687IS vs LTC491CN#PBF
  • LTC1687IS vs LTC490IS8#TRPBF
  • LTC1687IS vs LTC490IS8#PBF
  • LTC1687IS vs LTC490IN8#PBF
  • LTC1687IS vs LTC490CS8#TRPBF
  • LTC1687IS vs LTC490CS8#PBF
  • LTC1687IS vs LTC490CN8#PBF
  • LTC1687IS vs LTC490CN8#PBF
  • LTC1687IS vs LTC489ISW#TRPBF
  • LTC1687IS vs LTC489ISW#PBF
  • LTC1687IS vs LTC489IN#PBF
  • LTC1687IS vs LTC489CSW#TRPBF
  • LTC1687IS vs LTC489CSW#PBF
  • LTC1687IS vs LTC489CN#PBF
  • LTC1687IS vs LTC488ISW#TRPBF
  • LTC1687IS vs LTC488ISW#PBF
  • LTC1687IS vs LTC488IN#PBF
  • LTC1687IS vs LTC488IN#PBF
  • LTC1687IS vs LTC488CSW#TRPBF
  • LTC1687IS vs LTC488CSW#PBF
  • LTC1687IS vs LTC488CN#PBF
  • LTC1687IS vs LTC487ISW#TRPBF
  • LTC1687IS vs LTC487ISW#PBF
  • LTC1687IS vs LTC487ISW#PBF
  • LTC1687IS vs LTC487IN#PBF
  • LTC1687IS vs LTC487CSW#TRPBF
  • LTC1687IS vs LTC487CSW#PBF
  • LTC1687IS vs LTC487CSW
  • LTC1687IS vs LTC487CN#PBF
  • LTC1687IS vs LTC486ISW#TRPBF
  • LTC1687IS vs LTC486ISW#PBF
  • LTC1687IS vs LTC486ISW
  • LTC1687IS vs LTC486IN#PBF
  • LTC1687IS vs LTC486CSW#TRPBF
  • LTC1687IS vs LTC486CSW#PBF
  • LTC1687IS vs LTC486CN#PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller