☰
LTC2248IUH
LTC2248IUH
Obsolete
Description:  IC ADC 14BIT PIPELINED 32QFN
Manufacturer:  Linear Technology
Datasheet:   LTC2248IUH Datasheet
History Price: Obsolete
In Stock: 12160
LTC2248IUH Specification
Specification
Part No
LTC2248IUH
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Linear Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
14
Sampling Rate (Per Second)
65M
Number of Inputs
1
Input Type
Differential, Single Ended
Data Interface
Parallel
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
Pipelined
Reference Type
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.4V
Voltage - Supply, Digital
2.7V ~ 3.4V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
32-WFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
Mounting Type
Surface Mount
LTC2248IUH PDF Datasheet
LTC2248IUH Related Parts
LTC1096ACN8#PBF
LTC1096ACN8#PBF
Analog Devices
IC ADC 8BIT SAR 8DIP
LTC1096ACS8#PBF
LTC1096ACS8#PBF
Analog Devices
IC ADC 8BIT SAR 8SOIC
LTC1096ACS8#TRPBF
LTC1096ACS8#TRPBF
Analog Devices
IC ADC 8BIT SAR 8SOIC
LTC1096AIN8#PBF
LTC1096AIN8#PBF
Analog Devices
IC ADC 8BIT SAR 8DIP
LTC1096AIS8#PBF
LTC1096AIS8#PBF
Analog Devices
IC ADC 8BIT SAR 8SOIC
LTC1096AIS8#TRPBF
LTC1096AIS8#TRPBF
Analog Devices
IC ADC 8BIT SAR 8SOIC
LTC1096CN8#PBF
LTC1096CN8#PBF
Analog Devices
IC ADC 8BIT SAR 8DIP
LTC1096CN8#PBF
LTC1096CN8#PBF
Linear Technology
IC ADC 8BIT SAR 8DIP
LTC1096CS8#PBF
LTC1096CS8#PBF
Analog Devices
IC ADC 8BIT SAR 8SOIC
LTC1096CS8#TRPBF
LTC1096CS8#TRPBF
Analog Devices
IC ADC 8BIT SAR 8SOIC
LTC1096IN8#PBF
LTC1096IN8#PBF
Analog Devices
IC ADC 8BIT SAR 8DIP
LTC1096IS8#PBF
LTC1096IS8#PBF
Analog Devices
IC ADC 8BIT SAR 8SOIC
LTC2248IUH Compare Parts
  • LTC2248IUH vs LTC2640HTS8-HZ10#TRMPBF
  • LTC2248IUH vs LTC2640CTS8-LZ8#PBF
  • LTC2248IUH vs LTC2640AHTS8-HM12#TRMPBF
  • LTC2248IUH vs LTC2631CTS8-HZ12#PBF
  • LTC2248IUH vs LTC2615CGN-1#PBF
  • LTC2248IUH vs LTC2512IDKD-24#TRPBF
  • LTC2248IUH vs LTC2512IDKD-24#PBF
  • LTC2248IUH vs LTC2512CDKD-24#TRPBF
  • LTC2248IUH vs LTC2512CDKD-24#PBF
  • LTC2248IUH vs LTC2508IDKD-32#TRPBF
  • LTC2248IUH vs LTC2508IDKD-32#PBF
  • LTC2248IUH vs LTC2508CDKD-32#TRPBF
  • LTC2248IUH vs LTC2508CDKD-32#PBF
  • LTC2248IUH vs LTC2500IDKD-32#TRPBF
  • LTC2248IUH vs LTC2500IDKD-32#PBF
  • LTC2248IUH vs LTC2500CDKD-32#TRPBF
  • LTC2248IUH vs LTC2500CDKD-32#PBF
  • LTC2248IUH vs LTC2499IUHF#TRPBF
  • LTC2248IUH vs LTC2499IUHF#PBF
  • LTC2248IUH vs LTC2499CUHF#TRPBF
  • LTC2248IUH vs LTC2499CUHF#PBF
  • LTC2248IUH vs LTC2498IUHF#TRPBF
  • LTC2248IUH vs LTC2498IUHF#PBF
  • LTC2248IUH vs LTC2498HUHF#TRPBF
  • LTC2248IUH vs LTC2498HUHF#PBF
  • LTC2248IUH vs LTC2498CUHF#TRPBF
  • LTC2248IUH vs LTC2498CUHF#PBF
  • LTC2248IUH vs LTC2497IUHF#TRPBF
  • LTC2248IUH vs LTC2497IUHF#PBF
  • LTC2248IUH vs LTC2497CUHF#TRPBF
  • LTC2248IUH vs LTC2497CUHF#PBF
  • LTC2248IUH vs LTC2496IUHF#TRPBF
  • LTC2248IUH vs LTC2496IUHF#PBF
  • LTC2248IUH vs LTC2496CUHF#TRPBF
  • LTC2248IUH vs LTC2496CUHF#PBF
  • LTC2248IUH vs LTC2495IUHF#TRPBF
  • LTC2248IUH vs LTC2495IUHF#PBF
  • LTC2248IUH vs LTC2495CUHF#TRPBF
  • LTC2248IUH vs LTC2495CUHF#PBF
  • LTC2248IUH vs LTC2494IUHF#TRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!