Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ Linear Technology LTC6906IS6#TRM
LTC6906IS6#TRM
Active
Clock/Timing - Programmable Timers and Oscillators
Description:
LTC6906 - 10KHZ TO 1MHZ RESISTOR
Manufacturer:
Linear Technology
Datasheet:
LTC6906IS6#TRM Datasheet
History Price: Active
In Stock: 13200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LTC6906IS6#TRM Specification
Specification
Part No
LTC6906IS6#TRM
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Linear Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Oscillator, Silicon
Count
-
Frequency
10kHz ~ 1MHz
Voltage - Supply
2.25V ~ 3.6V
Current - Supply
78 μA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
SOT-23-6 Thin, TSOT-23-6
Supplier Device Package
TSOT-23-6
Mounting Type
Surface Mount
LTC6906IS6#TRM PDF Datasheet
LTC6906IS6#TRM Datasheet
Click and Download: LTC6906IS6#TRM Datasheet
LTC6906IS6#TRM Related Parts
LTC1799CS5#TRMPBF
Analog Devices
IC OSC SILICON PROG TSOT23-5
LTC1799CS5#TRPBF
Analog Devices
IC OSC SILICON PROG TSOT23-5
LTC1799HS5#TRMPBF
Analog Devices
IC OSC SILICON PROG TSOT23-5
LTC1799HS5#TRPBF
Analog Devices
IC OSC SILICON PROG TSOT23-5
LTC1799HS5#WTRMPBF
Analog Devices
1KHZ TO 33MHZ RES SET SOT-23 OSC
LTC1799IS5#TRMPBF
Analog Devices
IC OSC SILICON PROG TSOT23-5
LTC1799IS5#TRPBF
Analog Devices
IC OSC SILICON PROG TSOT23-5
LTC6900CS5#TRMPBF
Analog Devices
IC OSC SILICON PROG TSOT23-5
LTC6900CS5#TRPBF
Analog Devices
IC OSC SILICON PROG TSOT23-5
LTC6900IS5#TRMPBF
Analog Devices
IC OSC SILICON PROG TSOT23-5
LTC6900IS5#TRPBF
Analog Devices
IC OSC SILICON PROG TSOT23-5
LTC6902CMS#PBF
Analog Devices
IC OSC SILICON PROG 10MSOP
LTC6906IS6#TRM Compare Parts
LTC6906IS6#TRM vs LTC6995MPS6-2#TRMPBF
LTC6906IS6#TRM vs LTC6995MPS6-1#TRPBF
LTC6906IS6#TRM vs LTC6995MPS6-1#TRMPBF
LTC6906IS6#TRM vs LTC6995IS6-2#TRPBF
LTC6906IS6#TRM vs LTC6995IS6-2#TRMPBF
LTC6906IS6#TRM vs LTC6995IS6-1#TRPBF
LTC6906IS6#TRM vs LTC6995IS6-1#TRMPBF
LTC6906IS6#TRM vs LTC6995IDCB-2#TRPBF
LTC6906IS6#TRM vs LTC6995IDCB-2#TRMPBF
LTC6906IS6#TRM vs LTC6995IDCB-2
LTC6906IS6#TRM vs LTC6995IDCB-1#TRPBF
LTC6906IS6#TRM vs LTC6995IDCB-1#TRMPBF
LTC6906IS6#TRM vs LTC6995IDCB-1
LTC6906IS6#TRM vs LTC6995HS6-2#WTRMPBF
LTC6906IS6#TRM vs LTC6995HS6-2#TRPBF
LTC6906IS6#TRM vs LTC6995HS6-2#TRMPBF
LTC6906IS6#TRM vs LTC6995HS6-1#WTRMPBF
LTC6906IS6#TRM vs LTC6995HS6-1#TRPBF
LTC6906IS6#TRM vs LTC6995HS6-1#TRMPBF
LTC6906IS6#TRM vs LTC6995HDCB-2#TRPBF
LTC6906IS6#TRM vs LTC6995HDCB-2#TRMPBF
LTC6906IS6#TRM vs LTC6995HDCB-2
LTC6906IS6#TRM vs LTC6995HDCB-1#TRPBF
LTC6906IS6#TRM vs LTC6995HDCB-1#TRMPBF
LTC6906IS6#TRM vs LTC6995HDCB-1
LTC6906IS6#TRM vs LTC6995CS6-2#TRPBF
LTC6906IS6#TRM vs LTC6995CS6-2#TRMPBF
LTC6906IS6#TRM vs LTC6995CS6-1#TRPBF
LTC6906IS6#TRM vs LTC6995CS6-1#TRMPBF
LTC6906IS6#TRM vs LTC6995CDCB-2#TRPBF
LTC6906IS6#TRM vs LTC6995CDCB-2#TRMPBF
LTC6906IS6#TRM vs LTC6995CDCB-2
LTC6906IS6#TRM vs LTC6995CDCB-1#TRPBF
LTC6906IS6#TRM vs LTC6995CDCB-1#TRMPBF
LTC6906IS6#TRM vs LTC6995CDCB-1
LTC6906IS6#TRM vs LTC6992MPS6-4#TRPBF
LTC6906IS6#TRM vs LTC6992MPS6-4#TRMPBF
LTC6906IS6#TRM vs LTC6992MPS6-3#TRPBF
LTC6906IS6#TRM vs LTC6992MPS6-3#TRMPBF
LTC6906IS6#TRM vs LTC6992MPS6-2#TRPBF
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay