Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Linear Technology LTC690IS8
LTC690IS8
Active
PMIC - Supervisors
Description:
LTC690 - LTC690 - SUPERVISORY CI
Manufacturer:
Linear Technology
Datasheet:
LTC690IS8 Datasheet
History Price: $6.08000
In Stock: 42240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LTC690IS8 Specification
Specification
Part No
LTC690IS8
Category
PMIC - Supervisors
Manufacturer
Linear Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
4.65V
Output
Open Drain or Open Collector
Reset
Active Low
Reset Timeout
35ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
LTC690IS8 PDF Datasheet
LTC690IS8 Datasheet
Click and Download: LTC690IS8 Datasheet
LTC690IS8 Related Parts
LTC1232CN8#PBF
Analog Devices
IC SUPERVISOR 1 CHANNEL 8DIP
LTC1232CS8#PBF
Analog Devices
IC SUPERVISOR 1 CHANNEL 8SOIC
LTC1232CS8#TRPBF
Analog Devices
IC SUPERVISOR 1 CHANNEL 8SOIC
LTC1232IS8#PBF
Analog Devices
IC SUPERVISOR 1 CHANNEL 8SOIC
LTC1232IS8#TRPBF
Analog Devices
IC SUPERVISOR 1 CHANNEL 8SOIC
LTC1235CN#PBF
Analog Devices
IC SUPERVISOR 1 CHANNEL 16DIP
LTC1235CSW#PBF
Analog Devices
IC SUPERVISOR 1 CHANNEL 16SOIC
LTC1235CSW#TRPBF
Analog Devices
IC SUPERVISOR 1 CHANNEL 16SOIC
LTC1326CMS8#PBF
Analog Devices
IC SUPERVISOR 3 CHANNEL 8MSOP
LTC1326CMS8#TRPBF
Analog Devices
IC SUPERVISOR 3 CHANNEL 8MSOP
LTC1326CMS8-2.5#PBF
Analog Devices
IC SUPERVISOR 3 CHANNEL 8MSOP
LTC1326CMS8-2.5#TRPBF
Analog Devices
IC SUPERVISOR 3 CHANNEL 8MSOP
LTC690IS8 Compare Parts
LTC690IS8 vs LTC699IS8#PBF
LTC690IS8 vs LTC699IN8#PBF
LTC690IS8 vs LTC699CS8#TRPBF
LTC690IS8 vs LTC699CS8#PBF
LTC690IS8 vs LTC699CN8#PBF
LTC690IS8 vs LTC695ISW-3.3#TRPBF
LTC690IS8 vs LTC695ISW-3.3#PBF
LTC690IS8 vs LTC695ISW-3.3
LTC690IS8 vs LTC695ISW#TRPBF
LTC690IS8 vs LTC695ISW#PBF
LTC690IS8 vs LTC695IN-3.3#PBF
LTC690IS8 vs LTC695IN#PBF
LTC690IS8 vs LTC695CSW-3.3#TRPBF
LTC690IS8 vs LTC695CSW-3.3#PBF
LTC690IS8 vs LTC695CSW#TRPBF
LTC690IS8 vs LTC695CSW#PBF
LTC690IS8 vs LTC695CN-3.3#PBF
LTC690IS8 vs LTC695CN-3.3#PBF
LTC690IS8 vs LTC695CN#PBF
LTC690IS8 vs LTC694IS8-3.3#TRPBF
LTC690IS8 vs LTC694IS8-3.3#PBF
LTC690IS8 vs LTC694IS8#TRPBF
LTC690IS8 vs LTC694IS8#PBF
LTC690IS8 vs LTC694IN8-3.3#PBF
LTC690IS8 vs LTC694IN8-3.3#PBF
LTC690IS8 vs LTC694IN8#PBF
LTC690IS8 vs LTC694IN8#PBF
LTC690IS8 vs LTC694CS8-3.3#TRPBF
LTC690IS8 vs LTC694CS8-3.3#PBF
LTC690IS8 vs LTC694CS8#TRPBF
LTC690IS8 vs LTC694CS8#PBF
LTC690IS8 vs LTC694CN8-3.3#PBF
LTC690IS8 vs LTC694CN8#PBF
LTC690IS8 vs LTC693CSW#TRPBF
LTC690IS8 vs LTC693CSW#PBF
LTC690IS8 vs LTC693CSW#PBF
LTC690IS8 vs LTC693CSW
LTC690IS8 vs LTC693CN#PBF
LTC690IS8 vs LTC692IS8#TRPBF
LTC690IS8 vs LTC692IS8#PBF
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.