LICAL-TRC-MT-T
LICAL-TRC-MT-T
Active
Description:  IC REMOTE CNTRL TRANSCODE 20SSOP
Manufacturer:  Linx Technologies
History Price: $4.83001
In Stock: 33200
LICAL-TRC-MT-T Specification
Specification
Part No
LICAL-TRC-MT-T
Category
Interface - Encoders, Decoders, Converters
Manufacturer
Linx Technologies
Series
MT
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Remote Control Transcoder
Applications
Alarm Systems, Communication Systems
Voltage - Supply, Analog
2V ~ 5.5V
Voltage - Supply, Digital
-
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
LICAL-TRC-MT-T Related Parts
LICAL-DEC-HS001
LICAL-DEC-HS001
Linx Technologies
IC REMOTE CONTROL DECODER 20SSOP
LICAL-DEC-LS001
LICAL-DEC-LS001
Linx Technologies
IC DECODER LOW SECURITY 8DIP
LICAL-DEC-MS001-T
LICAL-DEC-MS001-T
Linx Technologies
IC REMOTE CONTROL DECODER 20SSOP
LICAL-EDC-DS001-T
LICAL-EDC-DS001-T
Linx Technologies
IC REMOTE ENCODE/DECODE 28SSOP
LICAL-ENC-HS001
LICAL-ENC-HS001
Linx Technologies
IC REMOTE CONTROL ENCODER 20SSOP
LICAL-ENC-LS001
LICAL-ENC-LS001
Linx Technologies
IC ENCODER LOW SECURITY 8DIP
LICAL-ENC-MS001
LICAL-ENC-MS001
Linx Technologies
IC REMOTE CONTROL ENCODER 20SSOP
LICAL-TRC-MT
LICAL-TRC-MT
Linx Technologies
IC REMOTE CNTRL TRANSCODE 20SSOP
LICAL-DEC-HS001-B
LICAL-DEC-HS001-B
Linx Technologies
INTERFACE IC
LICAL-ENC-HS001-B
LICAL-ENC-HS001-B
Linx Technologies
INTERFACE IC
LICAL-TRC-MT-T Compare Parts
  • LICAL-TRC-MT-T vs LICAL-ENC-MS001
  • LICAL-TRC-MT-T vs LICAL-ENC-LS001
  • LICAL-TRC-MT-T vs LICAL-ENC-HS001
  • LICAL-TRC-MT-T vs LICAL-EDC-DS001-T
  • LICAL-TRC-MT-T vs LICAL-DEC-MS001-T
  • LICAL-TRC-MT-T vs LICAL-DEC-LS001
  • LICAL-TRC-MT-T vs LICAL-DEC-HS001
  • LICAL-TRC-MT-T vs LICAL-ENC-HS001-B
  • LICAL-TRC-MT-T vs LICAL-DEC-HS001-B
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock