LS7083N
LS7083N
Active
Description:  QUADRATURE CLOCK DECODER
Manufacturer:  LSI/CSI
Datasheet:   LS7083N Datasheet
History Price: $5.70000
In Stock: 15400
LS7083N Specification
Specification
Part No
LS7083N
Category
Interface - Encoders, Decoders, Converters
Manufacturer
LSI/CSI
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Encoder
Applications
-
Voltage - Supply, Analog
3V ~ 12V
Voltage - Supply, Digital
3V ~ 12V
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
LS7083N PDF Datasheet
LS7083N Description
The LS7083N is a highly integrated, low-power, and versatile device designed for various applications, particularly in the field of consumer electronics and industrial automation. It is part of the LSI/CSI (Large Scale Integration/Consumer Semiconductor Interface) family of products, which are known for their efficiency and performance.

## Overview

The LS7083N is primarily used as a low-power, high-performance microcontroller that can handle a variety of tasks, including signal processing, data acquisition, and control applications. Its architecture is designed to support a wide range of peripherals and interfaces, making it suitable for both simple and complex applications.

## Key Specifications

1. Core Architecture:
- Processor Type: 8-bit microcontroller
- Clock Speed: Up to 20 MHz
- Instruction Set: RISC-based architecture for efficient processing

2. Memory:
- Flash Memory: Up to 32 KB for program storage
- RAM: 2 KB of SRAM for data storage
- EEPROM: 1 KB for non-volatile data storage

3. I/O Ports:
- Digital I/O: 16 GPIO pins, configurable as input or output
- Analog I/O: 8-channel 10-bit ADC for analog signal processing
- PWM Outputs: 4 channels for motor control and other applications

4. Communication Interfaces:
- UART: 1 full-duplex UART for serial communication
- SPI: 1 SPI interface for high-speed data transfer
- I2C: 1 I2C interface for connecting to various peripherals

5. Power Management:
- Operating Voltage: 2.7V to 5.5V
- Low Power Modes: Multiple low-power modes to extend battery life in portable applications
- Current Consumption: Typically 1 mA in active mode and less than 1 µA in sleep mode

6. Operating Temperature:
- Range: -40°C to +85°C, making it suitable for industrial applications

7. Package Options:
- Available in various package types, including DIP, QFN, and TQFP, to accommodate different design requirements.

## Applications

The LS7083N is suitable for a wide range of applications, including but not limited to:

- Consumer Electronics: Used in remote controls, smart home devices, and wearable technology.
- Industrial Automation: Employed in sensors, actuators, and control systems for manufacturing processes.
- Automotive: Integrated into automotive control systems for monitoring and diagnostics.
- Medical Devices: Utilized in portable medical equipment for data acquisition and processing.

## Conclusion

The LS7083N microcontroller is a powerful and flexible solution for various applications, offering a combination of performance, low power consumption, and a rich set of features. Its versatility makes it an ideal choice for engineers and developers looking to create innovative products across multiple industries. With its robust specifications and wide range of applications, the LS7083N continues to be a popular choice in the semiconductor market.
LS7083N Compare Parts
  • LS7083N vs LS7184N
  • LS7083N vs LS7183N-S
  • LS7083N vs LS7183N
  • LS7083N vs LS7083N-S
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery