LS7084N
LS7084N
Active
Description:  QUADRATURE CLOCK DECODER
Manufacturer:  LSI/CSI
Datasheet:   LS7084N Datasheet
History Price: $5.70000
In Stock: 29120
LS7084N Specification
Specification
Part No
LS7084N
Category
Specialized ICs
Manufacturer
LSI/CSI
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Clock Converter
Applications
Interface
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
LS7084N PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Cássia
Brazil
5 stars
2026-03-30 20:37
Original product, tested Co. Debuger…
Gabriel Young
Canada
5 stars
2026-03-30 18:01
good quality and delivered on time, thanks for your good service.
Xuxa Almeida Silva
Brazil
5 stars
2026-03-30 11:23
Fast delivery, the product description
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.