LS7184N-S
LS7184N-S
Active
Description:  QUADRATURE CLOCK CONVERTER
Manufacturer:  LSI/CSI
Datasheet:   LS7184N-S Datasheet
History Price: $4.89000
In Stock: 43700
LS7184N-S Specification
Specification
Part No
LS7184N-S
Category
Interface - Encoders, Decoders, Converters
Manufacturer
LSI/CSI
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Encoder
Applications
-
Voltage - Supply, Analog
3V ~ 12V
Voltage - Supply, Digital
3V ~ 12V
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LS7184N-S PDF Datasheet
LS7184N-S Compare Parts
  • LS7184N-S vs LS7183N-S
  • LS7184N-S vs LS7183N
  • LS7184N-S vs LS7083N-S
  • LS7184N-S vs LS7083N
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.