LS7193S10
LS7193S10
Active
Description:  DIGI-POT WITH QEI
Manufacturer:  LSI/CSI
Datasheet:   LS7193S10 Datasheet
History Price: $2.74000
In Stock: 37980
LS7193S10 Specification
Specification
Part No
LS7193S10
Category
Data Acquisition - Digital Potentiometers
Manufacturer
LSI/CSI
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
-
Configuration
Potentiometer, Rheostat
Number of Circuits
1
Number of Taps
64
Resistance (Ohms)
100k
Interface
Quadrature Encoder Interface (QEI)
Memory Type
Volatile
Voltage - Supply
3V ~ 5V
Features
-
Tolerance
?0%
Temperature Coefficient (Typ)
-200ppm/ ℃
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
Operating Temperature
-40 ℃ ~ 125 ℃
Resistance - Wiper (Ohms) (Typ)
46
LS7193S10 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
5 stars
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
5 stars
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
5 stars
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
5 stars
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
5 stars
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
5 stars
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.