LS9100X-S
LS9100X-S
Active
Description:  IC LED DRVR OFFL TRIAC 50MA 8SOP
Manufacturer:  LSI/CSI
Datasheet:   LS9100X-S Datasheet
History Price: $2.97000
In Stock: 45200
LS9100X-S Specification
Specification
Part No
LS9100X-S
Category
PMIC - LED Drivers
Manufacturer
LSI/CSI
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC DC Offline Switcher
Topology
Half-Bridge
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
110VAC
Voltage - Supply (Max)
310VAC
Voltage - Output
-
Current - Output / Channel
50mA
Frequency
-
Dimming
Triac
Applications
Commercial & Industrial Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOP-EP
LS9100X-S PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Ramón Soto
Spain
5 stars
2026-03-17 05:39
Falta try But seems they are well.
Matthew King
Canada
5 stars
2026-03-16 10:49
Reached the destination in 15 days. As described. RECOMMENDED!
James Smith
United Kingdom
5 stars
2026-03-16 04:38
19 Days from order to delivery. Items as per the description.
Anouk de Wit
Netherlands
5 stars
2026-03-15 14:17
I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
Mindaugas Arvydas
Lithuania
5 stars
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
5 stars
2026-03-12 09:28
Well packed, it performs its function.