LM3S1332-IQC50
LM3S1332-IQC50
Active
Description:  IC MCU 32BIT 96KB FLASH 100LQFP
Manufacturer:  Luminary Micro
History Price: $4.40000
In Stock: 43200
LM3S1332-IQC50 Specification
Specification
Part No
LM3S1332-IQC50
Category
Embedded - Microcontrollers
Manufacturer
Luminary Micro
Series
Stellaris ARM Cortex-M3S 1000
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
Speed
50MHz
Connectivity
IrDA, Microwire, SPI, SSI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
57
Program Memory Size
96KB (96K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
16K x 8
Voltage - Supply (Vcc/Vdd)
2.25V ~ 2.75V
Data Converters
A/D 3x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
100-LQFP (14x14)
LM3S1332-IQC50 PDF Datasheet
LM3S1332-IQC50 Related Parts
LM3S101-EGZ20-C2
LM3S101-EGZ20-C2
Texas Instruments
IC MCU 32BIT 8KB FLASH 48VQFN
LM3S101-EGZ20-C2T
LM3S101-EGZ20-C2T
Texas Instruments
IC MCU 32BIT 8KB FLASH 48VQFN
LM3S101-EQN20-C2
LM3S101-EQN20-C2
Texas Instruments
IC MCU 32BIT 8KB FLASH 48LQFP
LM3S101-EQN20-C2T
LM3S101-EQN20-C2T
Texas Instruments
IC MCU 32BIT 8KB FLASH 48LQFP
LM3S101-IGZ20-C2
LM3S101-IGZ20-C2
Texas Instruments
IC MCU 32BIT 8KB FLASH 48VQFN
LM3S101-IGZ20-C2T
LM3S101-IGZ20-C2T
Texas Instruments
IC MCU 32BIT 8KB FLASH 48VQFN
LM3S101-IQN20-C2
LM3S101-IQN20-C2
Texas Instruments
IC MCU 32BIT 8KB FLASH 48LQFP
LM3S101-IQN20-C2T
LM3S101-IQN20-C2T
Texas Instruments
IC MCU 32BIT 8KB FLASH 48LQFP
LM3S101-IRN20-C2
LM3S101-IRN20-C2
Texas Instruments
IC MCU 32BIT 8KB FLASH 28SOIC
LM3S102-EGZ20-C2
LM3S102-EGZ20-C2
Texas Instruments
IC MCU 32BIT 8KB FLASH 48VQFN
LM3S102-EGZ20-C2T
LM3S102-EGZ20-C2T
Texas Instruments
IC MCU 32BIT 8KB FLASH 48VQFN
LM3S102-EQN20-C2
LM3S102-EQN20-C2
Texas Instruments
IC MCU 32BIT 8KB FLASH 48LQFP
LM3S1332-IQC50 Compare Parts
  • LM3S1332-IQC50 vs LM3S9U96-IQC80-A2T
  • LM3S1332-IQC50 vs LM3S9U96-IQC80-A2
  • LM3S1332-IQC50 vs LM3S9U96-IQC80-A1T
  • LM3S1332-IQC50 vs LM3S9U96-IQC80-A1
  • LM3S1332-IQC50 vs LM3S9U96-IBZ80-A2T
  • LM3S1332-IQC50 vs LM3S9U96-IBZ80-A2
  • LM3S1332-IQC50 vs LM3S9U96-IBZ80-A1T
  • LM3S1332-IQC50 vs LM3S9U96-IBZ80-A1
  • LM3S1332-IQC50 vs LM3S9U92-IQC80-A2T
  • LM3S1332-IQC50 vs LM3S9U92-IQC80-A2
  • LM3S1332-IQC50 vs LM3S9U92-IQC80-A1T
  • LM3S1332-IQC50 vs LM3S9U92-IQC80-A1
  • LM3S1332-IQC50 vs LM3S9U92-IBZ80-A2T
  • LM3S1332-IQC50 vs LM3S9U92-IBZ80-A2
  • LM3S1332-IQC50 vs LM3S9U92-IBZ80-A1T
  • LM3S1332-IQC50 vs LM3S9U92-IBZ80-A1
  • LM3S1332-IQC50 vs LM3S9U90-IQC80-A2T
  • LM3S1332-IQC50 vs LM3S9U90-IQC80-A2
  • LM3S1332-IQC50 vs LM3S9U90-IQC80-A1
  • LM3S1332-IQC50 vs LM3S9U90-IBZ80-A2T
  • LM3S1332-IQC50 vs LM3S9U90-IBZ80-A2
  • LM3S1332-IQC50 vs LM3S9U90-IBZ80-A1T
  • LM3S1332-IQC50 vs LM3S9U90-IBZ80-A1
  • LM3S1332-IQC50 vs LM3S9U81-IQC80-A2T
  • LM3S1332-IQC50 vs LM3S9U81-IQC80-A1T
  • LM3S1332-IQC50 vs LM3S9U81-IQC80-A1
  • LM3S1332-IQC50 vs LM3S9U81-IBZ80-A2T
  • LM3S1332-IQC50 vs LM3S9U81-IBZ80-A2
  • LM3S1332-IQC50 vs LM3S9U81-IBZ80-A1T
  • LM3S1332-IQC50 vs LM3S9U81-IBZ80-A1
  • LM3S1332-IQC50 vs LM3S9L97-IQC80-C5T
  • LM3S1332-IQC50 vs LM3S9L97-IQC80-C5
  • LM3S1332-IQC50 vs LM3S9L97-IQC80-C3T
  • LM3S1332-IQC50 vs LM3S9L97-IQC80-C3
  • LM3S1332-IQC50 vs LM3S9L97-IQC80-C1T
  • LM3S1332-IQC50 vs LM3S9L97-IQC80-C1
  • LM3S1332-IQC50 vs LM3S9L97-IQC80-C0T
  • LM3S1332-IQC50 vs LM3S9L97-IQC80-C0
  • LM3S1332-IQC50 vs LM3S9L97-IBZ80-C5T
  • LM3S1332-IQC50 vs LM3S9L97-IBZ80-C5
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping