IS31FL3191-UTLS2-TR
IS31FL3191-UTLS2-TR
Obsolete
Description:  IC LED DRVR LIN I2C 42MA 9UTQFN
Manufacturer:  Lumissil Microsystems
History Price: Obsolete
In Stock: 23200
IS31FL3191-UTLS2-TR Specification
Specification
Part No
IS31FL3191-UTLS2-TR
Category
PMIC - LED Drivers
Manufacturer
Lumissil Microsystems
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
-
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
2.7V
Voltage - Supply (Max)
5.5V
Voltage - Output
-
Current - Output / Channel
42mA
Frequency
-
Dimming
I2C
Applications
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
9-UFBGA
Supplier Device Package
9-UTQFN (1.5x1.5)
IS31FL3191-UTLS2-TR PDF Datasheet
IS31FL3191-UTLS2-TR Related Parts
IS31FL3196-QFLS2-TR
IS31FL3196-QFLS2-TR
ISSI
IC LED DRVR LIN I2C 40MA 20QFN
IS31FL3216-QFLS2-TR
IS31FL3216-QFLS2-TR
ISSI
IC LED DRVR LIN PWM 20MA 28QFN
IS31FL3235-QFLS2-TR
IS31FL3235-QFLS2-TR
ISSI
IC LED DRVR LIN I2C 38MA 36QFN
IS31FL3236-QFLS2-TR
IS31FL3236-QFLS2-TR
ISSI
IC LED DRVR LIN I2C 38MA 44QFN
IS31FL3236-TQLS2
IS31FL3236-TQLS2
ISSI
IC LED DRVR LIN I2C 38MA 48ETQFP
IS31FL3732-QFLS2-TR
IS31FL3732-QFLS2-TR
ISSI
IC LED DRV LIN ANALOG 34MA 40QFN
IS31FL3741-QFLS4-TR
IS31FL3741-QFLS4-TR
ISSI
IC LED DRVR LIN PWM 38MA 60QFN
IS31FL3742-QFLS4-TR
IS31FL3742-QFLS4-TR
ISSI
IC LED DRVR LIN PWM 38MA 48QFN
IS31LT3135-V1GRLS2-TR
IS31LT3135-V1GRLS2-TR
ISSI
IC LED DRVR LIN 300MA/500MA 8SOP
IS31LT3172-GRLS2-TR
IS31LT3172-GRLS2-TR
ISSI
IC LED DRVR LIN PWM 200MA 8SOP
IS31LT3173-GRLS2-TR
IS31LT3173-GRLS2-TR
ISSI
IC LED DRVR LIN PWM 200MA 8SOP
IS31LT3353-V1STLS2-TR
IS31LT3353-V1STLS2-TR
ISSI
IC LED DRVR RGLTR PWM 1A SOT23-5
IS31FL3191-UTLS2-TR Description
Here’s a detailed overview of the Lumissil Microsystems IS31FL3191-UTLS2-TR:

---

## Lumissil Microsystems IS31FL3191-UTLS2-TR Detailed Overview

The Lumissil Microsystems IS31FL3191-UTLS2-TR is a sophisticated LED driver IC designed for a wide range of illumination applications, offering precise control and advanced features to enhance performance and efficiency. This device is part of the IS31FL3191 series and is specifically engineered to drive multiple LEDs with a high degree of flexibility and reliability.

## Key Features

1. High-Power LED Driver:
- Number of Channels: 9
- Channel Configuration: Individual or grouped control for various LED configurations
- The IS31FL3191-UTLS2-TR can drive up to 9 LED channels, providing flexibility for complex lighting designs.

2. Adjustable Current Control:
- Current Setting Range: 0.5mA to 30mA
- Current Accuracy: ±5%
- The device allows for precise adjustment of current per channel, ensuring consistent and accurate LED brightness.

3. Wide Input Voltage Range:
- Input Voltage Range: 2.7V to 5.5V
- The IS31FL3191-UTLS2-TR operates efficiently across a broad input voltage range, making it suitable for various power sources.

4. Integrated PWM Dimming:
- PWM Frequency Range: 100Hz to 20kHz
- Dimming Resolution: 8-bit
- Provides smooth and flicker-free dimming control, allowing for fine adjustments in LED brightness levels.

5. Thermal Protection:
- Overtemperature Protection: Yes
- The device includes thermal protection features to prevent damage due to excessive heat, ensuring reliable operation under varying conditions.

6. Advanced Lighting Effects:
- Lighting Modes: Includes features such as breathing effects, flashing, and fading
- Programmable Sequences: Users can configure and program various lighting effects and sequences for dynamic illumination.

7. Package Type:
- Package: QFN-32 (5mm x 5mm)
- The compact QFN-32 package provides efficient thermal dissipation and minimizes board space, making it ideal for compact designs.

8. Low Power Consumption:
- Quiescent Current: Typically 1µA
- The IS31FL3191-UTLS2-TR is designed for low power consumption, enhancing energy efficiency in battery-powered applications.

9. Communication Interface:
- Interface: I²C-compatible
- Allows for easy integration with microcontrollers and other digital systems, enabling straightforward control and configuration.

10. High-Speed Performance:
- Data Transfer Rate: Up to 1 Mbps (I²C)
- Ensures fast and reliable communication between the IC and external control systems.

## Applications

The IS31FL3191-UTLS2-TR is versatile and suitable for a range of applications, including:

- Consumer Electronics: Ideal for LED backlighting in displays, indicators, and other consumer electronic devices.
- Automotive Lighting: Used in automotive interior and exterior lighting systems to provide dynamic and customizable illumination.
- Home Automation: Suitable for smart lighting systems where programmable lighting effects and dimming control are required.
- Industrial Lighting: Provides reliable LED control for industrial and commercial lighting applications.

## Advantages

- Versatile LED Control: The ability to drive multiple LEDs with adjustable current settings offers flexibility for various lighting designs.
- Smooth Dimming: Integrated PWM dimming provides smooth and precise control over brightness levels.
- Compact Package: The QFN-32 package enables compact designs with efficient heat dissipation.
- Programmable Features: Advanced lighting effects and programmable sequences enhance the functionality and appeal of lighting systems.
- Low Power Consumption: Designed to be energy-efficient, making it suitable for battery-operated applications.

## Summary

The Lumissil Microsystems IS31FL3191-UTLS2-TR is a highly versatile and advanced LED driver IC designed for precise control of multiple LEDs. With its wide input voltage range, adjustable current control, integrated PWM dimming, and advanced lighting effects, it offers a robust solution for a variety of illumination applications. Its compact QFN-32 package, low power consumption, and I²C-compatible interface make it an excellent choice for modern electronic and lighting designs.

---

This comprehensive description covers the key specifications and features of the IS31FL3191-UTLS2-TR, highlighting its capabilities and potential applications.
IS31FL3191-UTLS2-TR Compare Parts
  • IS31FL3191-UTLS2-TR vs IS32LT3172-GRLA3-TR
  • IS31FL3191-UTLS2-TR vs IS32LT3171-STLA3-TR
  • IS31FL3191-UTLS2-TR vs IS32LT3170-STLA3-TR
  • IS31FL3191-UTLS2-TR vs IS32FL3740-ZLA3
  • IS31FL3191-UTLS2-TR vs IS32BL3554-ZLA3-TR
  • IS31FL3191-UTLS2-TR vs IS32BL3552-ZLA3-TR
  • IS31FL3191-UTLS2-TR vs IS32BL3552-ZLA3
  • IS31FL3191-UTLS2-TR vs IS31LT3932-GRLS2-TR
  • IS31FL3191-UTLS2-TR vs IS31LT3918-GRLS2-TR
  • IS31FL3191-UTLS2-TR vs IS31LT3916-SLS2-TR
  • IS31FL3191-UTLS2-TR vs IS31LT3910-GRLS2-TR
  • IS31FL3191-UTLS2-TR vs IS31LT3353-V1STLS2-TR
  • IS31FL3191-UTLS2-TR vs IS31LT3173-GRLS2-TR
  • IS31FL3191-UTLS2-TR vs IS31LT3172-GRLS2-TR
  • IS31FL3191-UTLS2-TR vs IS31LT3135-V1GRLS2-TR
  • IS31FL3191-UTLS2-TR vs IS31FL3742-QFLS4-TR
  • IS31FL3191-UTLS2-TR vs IS31FL3741-QFLS4-TR
  • IS31FL3191-UTLS2-TR vs IS31FL3732-QFLS2-TR
  • IS31FL3191-UTLS2-TR vs IS31FL3236-TQLS2
  • IS31FL3191-UTLS2-TR vs IS31FL3236-QFLS2-TR
  • IS31FL3191-UTLS2-TR vs IS31FL3235-QFLS2-TR
  • IS31FL3191-UTLS2-TR vs IS31FL3216-QFLS2-TR
  • IS31FL3191-UTLS2-TR vs IS31FL3196-QFLS2-TR
  • IS31FL3191-UTLS2-TR vs IS32LT3957A-ZLA3
  • IS31FL3191-UTLS2-TR vs IS32LT3951-GRLA3-TR
  • IS31FL3191-UTLS2-TR vs IS32LT3168-GRLA3-TR
  • IS31FL3191-UTLS2-TR vs IS32LT3141B-GRLA3-TR
  • IS31FL3191-UTLS2-TR vs IS32LT3141A-ZLA3-TR
  • IS31FL3191-UTLS2-TR vs IS32LT3140B-GRLA3-TR
  • IS31FL3191-UTLS2-TR vs IS32LT3134-QWLA3-TR
  • IS31FL3191-UTLS2-TR vs IS32LT3129A-GRLA3-TR
  • IS31FL3191-UTLS2-TR vs IS32LT3129-GRLA3-TR
  • IS31FL3191-UTLS2-TR vs IS32LT3124D-ZLA3-TR
  • IS31FL3191-UTLS2-TR vs IS32FL3726A-ZLA3-TR
  • IS31FL3191-UTLS2-TR vs IS31LT3957A-ZLS4
  • IS31FL3191-UTLS2-TR vs IS31LT3951-GRLS4-TR
  • IS31FL3191-UTLS2-TR vs IS31LT3361-SDLS4-TR
  • IS31FL3191-UTLS2-TR vs IS31FL3747-QFLS4-TR
  • IS31FL3191-UTLS2-TR vs IS31FL3747-CLS4-TR
  • IS31FL3191-UTLS2-TR vs IS31FL3729-TQLS4-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller