IS32CS8973A-ZNLA2
IS32CS8973A-ZNLA2
Last Time Buy
Description:  IC TOUCH BUTTONS
Manufacturer:  Lumissil Microsystems
History Price: Last Time Buy
In Stock: 33600
IS32CS8973A-ZNLA2 Specification
Specification
Part No
IS32CS8973A-ZNLA2
Category
Embedded - Microcontrollers
Manufacturer
Lumissil Microsystems
Series
-
Packaging
Bulk
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
-
Core Size
-
Speed
-
Connectivity
-
Peripherals
-
Number of I/O
-
Program Memory Size
-
Program Memory Type
-
EEPROM Size
-
RAM Size
-
Voltage - Supply (Vcc/Vdd)
-
Data Converters
-
Oscillator Type
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
IS32CS8973A-ZNLA2 Related Parts
IS31CS8969BA-ZNLS2
IS31CS8969BA-ZNLS2
Lumissil Microsystems
IC MCU 8BIT 32KB FLASH 20TSSOP
IS31CS8973B-ZNLS2
IS31CS8973B-ZNLS2
Lumissil Microsystems
IC MCU 8BIT 32KB FLASH 20TSSOP
IS31CS8974-QFLS2-TR
IS31CS8974-QFLS2-TR
Lumissil Microsystems
IC MCU 8BIT 32KB FLASH 24QFN
IS31CS5523AG-LQLS2
IS31CS5523AG-LQLS2
Lumissil Microsystems
IC MCU 8BIT 64KB FLASH 48LQFP
IS31CS5523G-LQLS2
IS31CS5523G-LQLS2
Lumissil Microsystems
IC MCU 8BIT 64KB FLASH 64LQFP
IS31CS5523W-QFLS2
IS31CS5523W-QFLS2
Lumissil Microsystems
IC MCU 8BIT 64KB FLASH 48QFN
IS31CS8964A-ZNLS2
IS31CS8964A-ZNLS2
Lumissil Microsystems
IC MCU 8BIT 64KB FLASH 24TSSOP
IS31CS8964G-LQLS2
IS31CS8964G-LQLS2
Lumissil Microsystems
IC MCU 8BIT 64KB FLASH 32LQFP
IS31CS8964W-QFLS2
IS31CS8964W-QFLS2
Lumissil Microsystems
IC MCU 8BIT 64KB FLASH 32QFN
IS31CS8967AG-LQLS2
IS31CS8967AG-LQLS2
Lumissil Microsystems
IC MCU 8BIT 128KB FLASH 48LQFP
IS31CS8968AG-LQLS2
IS31CS8968AG-LQLS2
Lumissil Microsystems
IC MCU 8BIT 128KB FLASH 48LQFP
IS31CS8969AA-ZNLS2
IS31CS8969AA-ZNLS2
Lumissil Microsystems
IC MCU 8BIT 32KB FLASH 16TSSOP
IS32CS8973A-ZNLA2 Compare Parts
  • IS32CS8973A-ZNLA2 vs IS31CS8973B-ZNLS2
  • IS32CS8973A-ZNLA2 vs IS31CS8969BA-ZNLS2
  • IS32CS8973A-ZNLA2 vs IS32CS8977-QWLA3-TR
  • IS32CS8973A-ZNLA2 vs IS32CS8975-ZNLA3-TR
  • IS32CS8973A-ZNLA2 vs IS32CS8975-GRLA3-TR
  • IS32CS8973A-ZNLA2 vs IS32CS8974-ZNLA3-TR
  • IS32CS8973A-ZNLA2 vs IS32CS8974-QWLA3-TR
  • IS32CS8973A-ZNLA2 vs IS32CS8973C-ZNLA2-TR
  • IS32CS8973A-ZNLA2 vs IS32CS8973C-ZNLA2
  • IS32CS8973A-ZNLA2 vs IS32CS8973A-ZNLA2-TR
  • IS32CS8973A-ZNLA2 vs IS32CS8969CA-ZNLA2-TR
  • IS32CS8973A-ZNLA2 vs IS31CS9202-LQLS2
  • IS32CS8973A-ZNLA2 vs IS31CS8977C-ZNLS2-TR
  • IS32CS8973A-ZNLA2 vs IS31CS8977B-ZNLS2-TR
  • IS32CS8973A-ZNLA2 vs IS31CS8977A-ZNLS2-TR
  • IS32CS8973A-ZNLA2 vs IS31CS8977-QFLS2-TR
  • IS32CS8973A-ZNLA2 vs IS31CS8977-LQLS2
  • IS32CS8973A-ZNLA2 vs IS31CS8975-ZNLS2-TR
  • IS32CS8973A-ZNLA2 vs IS31CS8975-GRLS2-TR
  • IS32CS8973A-ZNLA2 vs IS31CS8974-ZNLS2-TR
  • IS32CS8973A-ZNLA2 vs IS31CS8973C-ZNLS2
  • IS32CS8973A-ZNLA2 vs IS31CS8973A-ZNLS2
  • IS32CS8973A-ZNLA2 vs IS31CS8969W-QFLS3-TR
  • IS32CS8973A-ZNLA2 vs IS31CS8969W-QFLS2
  • IS32CS8973A-ZNLA2 vs IS31CS8969CA-ZNLS2
  • IS32CS8973A-ZNLA2 vs IS31CS8969AA-ZNLS2
  • IS32CS8973A-ZNLA2 vs IS31CS8968AG-LQLS2
  • IS32CS8973A-ZNLA2 vs IS31CS8967AG-LQLS2
  • IS32CS8973A-ZNLA2 vs IS31CS8964W-QFLS2
  • IS32CS8973A-ZNLA2 vs IS31CS8964G-LQLS2
  • IS32CS8973A-ZNLA2 vs IS31CS8964A-ZNLS2
  • IS32CS8973A-ZNLA2 vs IS31CS5523W-QFLS2
  • IS32CS8973A-ZNLA2 vs IS31CS5523G-LQLS2
  • IS32CS8973A-ZNLA2 vs IS31CS5523AG-LQLS2
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.