IS32LT3954A-GRLA3-TR
IS32LT3954A-GRLA3-TR
Active
Description:  IC LED DRIVER RGLTR PWM 3A 8SOP
Manufacturer:  Lumissil Microsystems
History Price: $1.78000
In Stock: 21200
IS32LT3954A-GRLA3-TR Specification
Specification
Part No
IS32LT3954A-GRLA3-TR
Category
PMIC - LED Drivers
Manufacturer
Lumissil Microsystems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Down (Buck)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
4.5V
Voltage - Supply (Max)
38V
Voltage - Output
-
Current - Output / Channel
3A
Frequency
1MHz
Dimming
PWM
Applications
Automotive, Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOP-EP
IS32LT3954A-GRLA3-TR PDF Datasheet
IS32LT3954A-GRLA3-TR Related Parts
IS31FL3196-QFLS2-TR
IS31FL3196-QFLS2-TR
ISSI
IC LED DRVR LIN I2C 40MA 20QFN
IS31FL3216-QFLS2-TR
IS31FL3216-QFLS2-TR
ISSI
IC LED DRVR LIN PWM 20MA 28QFN
IS31FL3235-QFLS2-TR
IS31FL3235-QFLS2-TR
ISSI
IC LED DRVR LIN I2C 38MA 36QFN
IS31FL3236-QFLS2-TR
IS31FL3236-QFLS2-TR
ISSI
IC LED DRVR LIN I2C 38MA 44QFN
IS31FL3236-TQLS2
IS31FL3236-TQLS2
ISSI
IC LED DRVR LIN I2C 38MA 48ETQFP
IS31FL3732-QFLS2-TR
IS31FL3732-QFLS2-TR
ISSI
IC LED DRV LIN ANALOG 34MA 40QFN
IS31FL3741-QFLS4-TR
IS31FL3741-QFLS4-TR
ISSI
IC LED DRVR LIN PWM 38MA 60QFN
IS31FL3742-QFLS4-TR
IS31FL3742-QFLS4-TR
ISSI
IC LED DRVR LIN PWM 38MA 48QFN
IS31LT3135-V1GRLS2-TR
IS31LT3135-V1GRLS2-TR
ISSI
IC LED DRVR LIN 300MA/500MA 8SOP
IS31LT3172-GRLS2-TR
IS31LT3172-GRLS2-TR
ISSI
IC LED DRVR LIN PWM 200MA 8SOP
IS31LT3173-GRLS2-TR
IS31LT3173-GRLS2-TR
ISSI
IC LED DRVR LIN PWM 200MA 8SOP
IS31LT3353-V1STLS2-TR
IS31LT3353-V1STLS2-TR
ISSI
IC LED DRVR RGLTR PWM 1A SOT23-5
IS32LT3954A-GRLA3-TR Compare Parts
  • IS32LT3954A-GRLA3-TR vs IS32LT3172-GRLA3-TR
  • IS32LT3954A-GRLA3-TR vs IS32LT3171-STLA3-TR
  • IS32LT3954A-GRLA3-TR vs IS32LT3170-STLA3-TR
  • IS32LT3954A-GRLA3-TR vs IS32FL3740-ZLA3
  • IS32LT3954A-GRLA3-TR vs IS32BL3554-ZLA3-TR
  • IS32LT3954A-GRLA3-TR vs IS32BL3552-ZLA3-TR
  • IS32LT3954A-GRLA3-TR vs IS32BL3552-ZLA3
  • IS32LT3954A-GRLA3-TR vs IS31LT3932-GRLS2-TR
  • IS32LT3954A-GRLA3-TR vs IS31LT3918-GRLS2-TR
  • IS32LT3954A-GRLA3-TR vs IS31LT3916-SLS2-TR
  • IS32LT3954A-GRLA3-TR vs IS31LT3910-GRLS2-TR
  • IS32LT3954A-GRLA3-TR vs IS31LT3353-V1STLS2-TR
  • IS32LT3954A-GRLA3-TR vs IS31LT3173-GRLS2-TR
  • IS32LT3954A-GRLA3-TR vs IS31LT3172-GRLS2-TR
  • IS32LT3954A-GRLA3-TR vs IS31LT3135-V1GRLS2-TR
  • IS32LT3954A-GRLA3-TR vs IS31FL3742-QFLS4-TR
  • IS32LT3954A-GRLA3-TR vs IS31FL3741-QFLS4-TR
  • IS32LT3954A-GRLA3-TR vs IS31FL3732-QFLS2-TR
  • IS32LT3954A-GRLA3-TR vs IS31FL3236-TQLS2
  • IS32LT3954A-GRLA3-TR vs IS31FL3236-QFLS2-TR
  • IS32LT3954A-GRLA3-TR vs IS31FL3235-QFLS2-TR
  • IS32LT3954A-GRLA3-TR vs IS31FL3216-QFLS2-TR
  • IS32LT3954A-GRLA3-TR vs IS31FL3196-QFLS2-TR
  • IS32LT3954A-GRLA3-TR vs IS32LT3957A-ZLA3
  • IS32LT3954A-GRLA3-TR vs IS32LT3951-GRLA3-TR
  • IS32LT3954A-GRLA3-TR vs IS32LT3168-GRLA3-TR
  • IS32LT3954A-GRLA3-TR vs IS32LT3141B-GRLA3-TR
  • IS32LT3954A-GRLA3-TR vs IS32LT3141A-ZLA3-TR
  • IS32LT3954A-GRLA3-TR vs IS32LT3140B-GRLA3-TR
  • IS32LT3954A-GRLA3-TR vs IS32LT3134-QWLA3-TR
  • IS32LT3954A-GRLA3-TR vs IS32LT3129A-GRLA3-TR
  • IS32LT3954A-GRLA3-TR vs IS32LT3129-GRLA3-TR
  • IS32LT3954A-GRLA3-TR vs IS32LT3124D-ZLA3-TR
  • IS32LT3954A-GRLA3-TR vs IS32FL3726A-ZLA3-TR
  • IS32LT3954A-GRLA3-TR vs IS31LT3957A-ZLS4
  • IS32LT3954A-GRLA3-TR vs IS31LT3951-GRLS4-TR
  • IS32LT3954A-GRLA3-TR vs IS31LT3361-SDLS4-TR
  • IS32LT3954A-GRLA3-TR vs IS31FL3747-QFLS4-TR
  • IS32LT3954A-GRLA3-TR vs IS31FL3747-CLS4-TR
  • IS32LT3954A-GRLA3-TR vs IS31FL3729-TQLS4-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller