T31ZL
T31ZL
Active
Description:  IC MPU 1.5GHZ 88QFN
Manufacturer:  Lumissil Microsystems
Datasheet:   T31ZL Datasheet
History Price: $8.45000
In Stock: 5600
T31ZL Specification
Specification
Part No
T31ZL
Category
Embedded - Microprocessors
Manufacturer
Lumissil Microsystems
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
XBurst? 1
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
1.5GHz
Co-Processors/DSP
Image Signal Processor, Video Processor Unit
RAM Controllers
DDR2
Graphics Acceleration
-
Display & Interface Controllers
Smart LCD
Ethernet
10/100Mbps
SATA
-
USB
USB 2.0 OTG (1)
Voltage - I/O
1.5V ~ 3.6V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Security Features
DTRNG/RSA/SHA
Package / Case
Surface Mount
Supplier Device Package
88-VFQFN Exposed Pad
T31ZL PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Adriana
Brazil
5 stars
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
5 stars
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
5 stars
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
5 stars
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
5 stars
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
5 stars
2026-03-26 10:13
Tested and it worked. Everything came.