T40A
T40A
Active
Description:  VIDEO AND AI VISION APPLICATION
Manufacturer:  Lumissil Microsystems
Datasheet:   T40A Datasheet
History Price: $9.12000
In Stock: 4000
T40A Specification
Specification
Part No
T40A
Category
Linear - Video Processing
Manufacturer
Lumissil Microsystems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
Professional Video
Standards
-
Control Interface
I2C, I2S, Serial, UART
Voltage - Supply
1.8V ~ 3.3V
Mounting Type
Surface Mount
Package / Case
381-LFBGA
Supplier Device Package
381-BGA (14x14)
T40A PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.
João Paulo
Brazil
5 stars
2026-03-29 00:54
The product was tested and so far in test working perfectly.
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.
Olivia Powell
United States
5 stars
2026-03-28 22:02
Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.