T40N
T40N
Active
Description:  4K VIDEO AND AI VISION APPLICATI
Manufacturer:  Lumissil Microsystems
Datasheet:   T40N Datasheet
History Price: $14.16000
In Stock: 20400
T40N Specification
Specification
Part No
T40N
Category
Linear - Video Processing
Manufacturer
Lumissil Microsystems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
Professional Video
Standards
-
Control Interface
I2C, I2S, Serial, UART
Voltage - Supply
1.7V ~ 1.9V
Mounting Type
Surface Mount
Package / Case
356-LFBGA
Supplier Device Package
356-BGA (14x14)
T40N PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.
João Paulo
Brazil
5 stars
2026-03-29 00:54
The product was tested and so far in test working perfectly.
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.
Olivia Powell
United States
5 stars
2026-03-28 22:02
Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
Samuel Perry
United States
5 stars
2026-03-28 21:20
Thank you for everything