T40XP
T40XP
Active
Description:  4K VIDEO AND AI VISION APPLICATI
Manufacturer:  Lumissil Microsystems
Datasheet:   T40XP Datasheet
History Price: $20.00000
In Stock: 36800
T40XP Specification
Specification
Part No
T40XP
Category
Linear - Video Processing
Manufacturer
Lumissil Microsystems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
Professional Video
Standards
-
Control Interface
I2C, I2S, Serial, UART
Voltage - Supply
1.62V ~ 1.98V
Mounting Type
Surface Mount
Package / Case
356-LFBGA
Supplier Device Package
356-BGA (14x14)
T40XP PDF Datasheet
T40XP Description
The Lumissil Microsystems T40XP is a highly integrated, low-power microcontroller designed for a variety of applications, particularly in the fields of automotive, industrial, and consumer electronics. This microcontroller is part of Lumissil%27s T40 series, which is known for its advanced features, flexibility, and efficiency. Below is a detailed overview of the T40XP, including its specifications and key features.

## Overview

The T40XP microcontroller is designed to provide high performance while maintaining low power consumption, making it suitable for battery-operated devices and applications where energy efficiency is critical. It is equipped with a range of peripherals and interfaces that enhance its versatility, allowing it to be used in various applications, from automotive systems to smart home devices.

## Key Features

1. Microcontroller Architecture:
- The T40XP is based on a 32-bit RISC architecture, which allows for efficient processing and execution of complex algorithms.
- It features a high-performance CPU core that supports real-time processing, making it ideal for time-sensitive applications.

2. Memory:
- The microcontroller typically includes a significant amount of Flash memory for program storage, which can range from 128 KB to 512 KB, depending on the specific model.
- It also features SRAM for data storage, with capacities that can vary, providing ample space for variable storage and stack operations.

3. Integrated Peripherals:
- The T40XP comes with a variety of integrated peripherals, including:
- Multiple Analog-to-Digital Converters (ADCs) for sensor interfacing, typically with 12-bit resolution.
- Digital-to-Analog Converters (DACs) for generating analog signals.
- General Purpose Input/Output (GPIO) pins for interfacing with external devices.
- Timers and counters for precise timing applications.
- Communication interfaces such as UART, SPI, and I2C for connecting to other devices and systems.

4. Low Power Consumption:
- The T40XP is designed with power efficiency in mind, featuring various low-power modes that allow it to operate in battery-powered applications without compromising performance.
- It supports dynamic voltage and frequency scaling, enabling it to adjust its power consumption based on the workload.

5. Safety and Reliability:
- The microcontroller includes built-in safety features, such as watchdog timers and error detection mechanisms, to enhance reliability in critical applications.
- It is designed to meet automotive safety standards, making it suitable for use in automotive applications.

6. Temperature Range:
- The T40XP is rated for operation in a wide temperature range, typically from -40°C to +125°C, ensuring reliable performance in harsh environments.

## Specifications

- Core: 32-bit RISC microcontroller
- Flash Memory: 128 KB to 512 KB (varies by specific model)
- SRAM: Up to 64 KB (varies by specific model)
- ADC: 12-bit resolution, multiple channels
- DAC: 10-bit resolution, multiple channels
- GPIO: Up to 40 pins, configurable
- Communication Interfaces:
- UART (Universal Asynchronous Receiver-Transmitter)
- SPI (Serial Peripheral Interface)
- I2C (Inter-Integrated Circuit)
- Operating Voltage: Typically 3.3V, with support for various voltage levels
- Package Type: Available in various packages, including QFN (Quad Flat No-lead) and LQFP (Low-Profile Quad Flat Package)
- Automotive Qualification: AEC-Q100 compliant

## Applications

The Lumissil Microsystems T40XP is suitable for a wide range of applications, including:

- Automotive control systems (e.g., body control modules, powertrain control)
- Industrial automation and control
- Smart home devices and IoT applications
- Consumer electronics (e.g., wearables, smart appliances)
- Medical devices

## Conclusion

The Lumissil Microsystems T40XP microcontroller is a versatile and efficient solution for a variety of applications, particularly in the automotive and industrial sectors. With its advanced features, integrated peripherals, and low power consumption, it provides the performance and reliability needed for modern electronic systems. Whether for automotive control, industrial automation, or consumer electronics, the T40XP is designed to meet the demands of today%27s technology landscape.
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.
João Paulo
Brazil
5 stars
2026-03-29 00:54
The product was tested and so far in test working perfectly.
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.
Olivia Powell
United States
5 stars
2026-03-28 22:02
Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
Samuel Perry
United States
5 stars
2026-03-28 21:20
Thank you for everything
Sofía Valentina
Spain
5 stars
2026-03-28 21:13
good quality and performance. I recommend