X1600
X1600
Active
Description:  IC MPU 1GHZ 159BGA
Manufacturer:  Lumissil Microsystems
Datasheet:   X1600 Datasheet
History Price: $6.67000
In Stock: 7600
X1600 Specification
Specification
Part No
X1600
Category
Embedded - Microprocessors
Manufacturer
Lumissil Microsystems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
XBurst? 1
Number of Cores/Bus Width
1 Core
Speed
1GHz
Co-Processors/DSP
-
RAM Controllers
DDR2,LPDDR2
Graphics Acceleration
Yes
Display & Interface Controllers
LCD, MIPI-DBI, MIPI-DPI
Ethernet
-
SATA
-
USB
USB 2.0 OTG (1)
Voltage - I/O
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Security Features
AES, Boot Security, Encryption Engine, MD5, Random Number Generator, SHA-1/2
Package / Case
Surface Mount
Supplier Device Package
159-LFBGA
X1600 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Xuxa Almeida Silva
Brazil
5 stars
2026-03-30 11:23
Fast delivery, the product description
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.
João Paulo
Brazil
5 stars
2026-03-29 00:54
The product was tested and so far in test working perfectly.
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.