X2000
X2000
Active
Description:  IC MPU 1.2GHZ 270BGA
Manufacturer:  Lumissil Microsystems
Datasheet:   X2000 Datasheet
History Price: $14.33000
In Stock: 24000
X2000 Specification
Specification
Part No
X2000
Category
Embedded - Microprocessors
Manufacturer
Lumissil Microsystems
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
XBurst? 2
Number of Cores/Bus Width
-
Speed
1.2GHz
Co-Processors/DSP
-
RAM Controllers
LPDDR3
Graphics Acceleration
No
Display & Interface Controllers
DVP, LCD, MIPI-CSI, MIPI-DSI
Ethernet
10/100/1000Mbps (1)
SATA
-
USB
USB 2.0 OTG (1)
Voltage - I/O
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Security Features
AES, RSA, TRNG, MD5, SHA, SHA2
Package / Case
Surface Mount
Supplier Device Package
270-LFBGA
X2000 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.
João Paulo
Brazil
5 stars
2026-03-29 00:54
The product was tested and so far in test working perfectly.
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.
Olivia Powell
United States
5 stars
2026-03-28 22:02
Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.