M02068L-09-T
M02068L-09-T
Obsolete
Description:  IC LASER DRVR 622MBPS 3.3V 24BCC
Manufacturer:  MACOM Technology
History Price: Obsolete
In Stock: 6800
M02068L-09-T Specification
Specification
Part No
M02068L-09-T
Category
PMIC - Laser Drivers
Manufacturer
MACOM Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Driver
Data Rate
622Mbps
Number of Channels
1
Voltage - Supply
3.3V
Current - Supply
-
Current - Modulation
85mA
Current - Bias
100 mA
Operating Temperature
-
Package / Case
24-WFQFN Exposed Pad
Supplier Device Package
24-BCC (4x4)
Mounting Type
Surface Mount
M02068L-09-T Related Parts
M02066G-82
M02066G-82
MACOM Technology
IC AMP OPTICAL POST MMIC PECL
M02067G-12
M02067G-12
MACOM Technology
IC AMP OPTICAL POST MMIC PECL
M02069G-12
M02069G-12
MACOM Technology
IC AMP OPTICAL POST MMIC PECL
M02094G-12
M02094G-12
MACOM Technology
IC AMP DRIVER 2G VCSEL
M02170G-12
M02170G-12
MACOM Technology
IC LASER CTRL 11.3GB 3.55V 32QFN
M02171G-12
M02171G-12
MACOM Technology
IC LASER CTRL 11.3GB 3.55V 32QFN
M02066-51
M02066-51
MACOM Technology
IC LASER DRVR 3GBPS 3.63V 24BCC
M02066-SPBG
M02066-SPBG
MACOM Technology
IC LASER DRVR 3GBPS 3.63V
M02066-WP-T
M02066-WP-T
MACOM Technology
IC LASER DRVR 3GBPS 3.63V
M02066G-51
M02066G-51
MACOM Technology
IC LASER DRVR 3GBPS 3.63V 24BCC
M02067-09-T
M02067-09-T
MACOM Technology
IC LASER DRVR 2.1GB 3.63V 24BCC
M02067G-09-T
M02067G-09-T
MACOM Technology
IC LASER DRVR 2.1GB 3.63V 24BCC
M02068L-09-T Compare Parts
  • M02068L-09-T vs M02170G-12
  • M02068L-09-T vs M02094G-12
  • M02068L-09-T vs M02069G-12
  • M02068L-09-T vs M02067G-12
  • M02068L-09-T vs M02066G-82
  • M02068L-09-T vs M02151G-12
  • M02068L-09-T vs M02150G-12
  • M02068L-09-T vs M02100G-14
  • M02068L-09-T vs M02094-12
  • M02068L-09-T vs M02087G-12
  • M02068L-09-T vs M02087G-11
  • M02068L-09-T vs M02086G-12
  • M02068L-09-T vs M02077G-14
  • M02068L-09-T vs M02076G-15
  • M02068L-09-T vs M02076G-14
  • M02068L-09-T vs M02076G-12
  • M02068L-09-T vs M02068G-15-T
  • M02068L-09-T vs M02068G-09-T
  • M02068L-09-T vs M02068-WP-T
  • M02068L-09-T vs M02068-15-T
  • M02068L-09-T vs M02068-09-T
  • M02068L-09-T vs M02067G-XX
  • M02068L-09-T vs M02067G-13
  • M02068L-09-T vs M02067G-11
  • M02068L-09-T vs M02067G-09-T
  • M02068L-09-T vs M02067-09-T
  • M02068L-09-T vs M02066G-51
  • M02068L-09-T vs M02066-WP-T
  • M02068L-09-T vs M02066-SPBG
  • M02068L-09-T vs M02066-51
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.