M08888G-11
M08888G-11
Active
Description:  IC LASER DRVR 3.3V 28QFN
Manufacturer:  MACOM Technology
Datasheet:   M08888G-11 Datasheet
History Price: $20.46000
In Stock: 35600
M08888G-11 Specification
Specification
Part No
M08888G-11
Category
PMIC - Laser Drivers
Manufacturer
MACOM Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Driver
Data Rate
-
Number of Channels
3
Voltage - Supply
3.3V
Current - Supply
7.5 mA
Current - Modulation
-
Current - Bias
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-VFQFN Exposed Pad
Supplier Device Package
28-QFN (4.5x4.5)
Mounting Type
Surface Mount
M08888G-11 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Adriana
Brazil
5 stars
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
5 stars
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
5 stars
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
5 stars
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
5 stars
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
5 stars
2026-03-26 10:13
Tested and it worked. Everything came.