M21204G-15
M21204G-15
Obsolete
Description:  IC CABLE EQUALIZER SD 16SOIC
Manufacturer:  MACOM Technology
Datasheet:   M21204G-15 Datasheet
History Price: Obsolete
In Stock: 2400
M21204G-15 Specification
Specification
Part No
M21204G-15
Category
Linear - Video Processing
Manufacturer
MACOM Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Equalizer
Applications
Professional Video
Standards
DVB-ASI, SMPTE
Control Interface
Serial
Voltage - Supply
2.5V, 3.3V
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
M21204G-15 PDF Datasheet
M21204G-15 Related Parts
M21204G-41
M21204G-41
MACOM Technology
IC VIDEO DRIVER 16SOIC
M21208G-42
M21208G-42
MACOM Technology
IC VIDEO CABLE DRIVER 8SOIC
M21214G-15
M21214G-15
MACOM Technology
INTEGRATED CIRCUIT VIDEO 16SOIC
M21215G-16
M21215G-16
MACOM Technology
IC RECLOCKER W/4:1 SELECT 64LQFP
M21218G-42
M21218G-42
MACOM Technology
IC VIDEO CABLE DRIVER 8SOIC
M21232G-32
M21232G-32
MACOM Technology
IC CABLE DRIVER HD/SD 16QFN
M21235G-34
M21235G-34
MACOM Technology
IC RECLOCKER VIDEO 40QFN
M21404G-11
M21404G-11
MACOM Technology
INTEGRATED CIRCUIT VIDEO 32QFN
M21414G-11
M21414G-11
MACOM Technology
INTEGRATED CIRCUIT VIDEO 32QFN
M21418G-12
M21418G-12
MACOM Technology
IC VIDEO CABLE DRIVER 16QFN
M21212G-14
M21212G-14
MACOM Technology
INTEGRATED CIRCUIT VIDEO 8SOIC
M21262G-12
M21262G-12
MACOM Technology
IC VIDEO RECLOCKER 72QFN
M21204G-15 Compare Parts
  • M21204G-15 vs M21414G-11
  • M21204G-15 vs M21404G-11
  • M21204G-15 vs M21235G-34
  • M21204G-15 vs M21232G-32
  • M21204G-15 vs M21218G-42
  • M21204G-15 vs M21215G-16
  • M21204G-15 vs M21214G-15
  • M21204G-15 vs M21208G-42
  • M21204G-15 vs M21204G-41
  • M21204G-15 vs M21355G-14
  • M21204G-15 vs M21330G-13
  • M21204G-15 vs M21315G-12
  • M21204G-15 vs M21262G-12
  • M21204G-15 vs M21212G-14
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.