MAAMSS0042TR-3000
MAAMSS0042TR-3000
Active
Description:  AMPLIFIER,CATV LNA,SOT-89,50-100
Manufacturer:  MACOM Technology
History Price: $3.03000
In Stock: 4800
MAAMSS0042TR-3000 Specification
Specification
Part No
MAAMSS0042TR-3000
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
MACOM Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
CATV
Output Type
-
Number of Circuits
1
-3db Bandwidth
-
Slew Rate
-
Current - Supply
110 mA
Current - Output / Channel
-
Voltage - Supply, Single/Dual (?
-
Mounting Type
Surface Mount
Package / Case
TO-243AA
Supplier Device Package
SOT-89
MAAMSS0042TR-3000 PDF Datasheet
MAAMSS0042TR-3000 Related Parts
MAAM-007807-TR1000
MAAM-007807-TR1000
MACOM Technology
IC AMP CATV SOT89
MAAM-007807-TR3000
MAAM-007807-TR3000
MACOM Technology
AMPLIFIER,CATV,8DB,SOT89-3LD
MAAM-009455-TR1000
MAAM-009455-TR1000
MACOM Technology
IC AMP CATV 20QFN
MAAM-011186-TR1000
MAAM-011186-TR1000
MACOM Technology
IC AMP CATV 48QFN
MAAMSS0041TR
MAAMSS0041TR
MACOM Technology
IC AMP CATV SOT89
MAAMSS0042TR
MAAMSS0042TR
MACOM Technology
IC AMP CATV SOT89
MAAMSS0044TR
MAAMSS0044TR
MACOM Technology
IC AMP GENERAL PURPOSE 20QFN
MAAMSS0060TR
MAAMSS0060TR
MACOM Technology
IC AMP CATV SOT89
MAAMSS0042TR-3000 Compare Parts
  • MAAMSS0042TR-3000 vs MAAMSS0044TR
  • MAAMSS0042TR-3000 vs MAAMSS0042TR
  • MAAMSS0042TR-3000 vs MAAMSS0041TR
  • MAAMSS0042TR-3000 vs MAAM-011186-TR1000
  • MAAMSS0042TR-3000 vs MAAM-009455-TR1000
  • MAAMSS0042TR-3000 vs MAAM-007807-TR3000
  • MAAMSS0042TR-3000 vs MAAM-007807-TR1000
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you