MX25L12833FZNI-10G
MX25L12833FZNI-10G
Active
Description:  IC FLASH 128MBIT SPI/QUAD 8WSON
Manufacturer:  Macronix
History Price: $2.70000
In Stock: 31200
MX25L12833FZNI-10G Specification
Specification
Part No
MX25L12833FZNI-10G
Category
Memory
Manufacturer
Macronix
Series
MXSMIO
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
128Mbit
Memory Organization
16M x 8
Memory Interface
SPI - Quad I/O, QPI
Clock Frequency
133 MHz
Write Cycle Time - Word, Page
40μs, 1.2ms
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-WDFN Exposed Pad
Supplier Device Package
8-WSON (6x5)
MX25L12833FZNI-10G PDF Datasheet
MX25L12833FZNI-10G Related Parts
MX25L1006EMI-10G
MX25L1006EMI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L1006EZUI-10G
MX25L1006EZUI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8USON
MX25L1026EM1I-10G
MX25L1026EM1I-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L12801FMI-10G
MX25L12801FMI-10G
Macronix
IC FLASH 128MBIT
MX25L12833FM2I-10G
MX25L12833FM2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8SOP
MX25L12833FM2J-10G
MX25L12833FM2J-10G
Macronix
MEMORY
MX25L12833FMI-10G
MX25L12833FMI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 16SOP
MX25L12833FMJ-10G
MX25L12833FMJ-10G
Macronix
MEMORY
MX25L12833FZ2I-10G
MX25L12833FZ2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L12833FZ2J-10G
MX25L12833FZ2J-10G
Macronix
MEMORY
MX25L128356Z2I02
MX25L128356Z2I02
Macronix
MEMORY
MX25L12835EMI-10G
MX25L12835EMI-10G
Macronix
IC FLASH 128MBIT SPI 16SOP
MX25L12833FZNI-10G Description
The Macronix MX25L12833FZNI-10G is a high-performance, serial NOR Flash memory device designed for a variety of applications, including consumer electronics, automotive, and industrial systems. This memory chip is known for its high density, fast read speeds, and low power consumption, making it suitable for applications that require reliable and efficient data storage. Below is a detailed overview of the MX25L12833FZNI-10G, including its specifications and parameters.

## Overview

The MX25L12833FZNI-10G is a 128 Megabit (Mb) NOR Flash memory organized as 16 Megabytes (MB) of data. It utilizes a Serial Peripheral Interface (SPI) for communication, allowing for easy integration into various systems. The device is designed to operate in a wide range of temperatures, making it suitable for both consumer and industrial applications.

## Key Specifications

1. Memory Density:
- Capacity: 128 Mb (16 MB)
- Organization: 16M x 8 bits

2. Interface:
- Type: SPI (Serial Peripheral Interface)
- Mode: Supports Dual and Quad SPI modes for faster data transfer rates.

3. Operating Voltage:
- VCC: 2.7V to 3.6V (supply voltage)
- VIO: 1.65V to 3.6V (I/O voltage)

4. Access Time:
- Read Access Time: 10 ns (maximum)
- Program/Erase Time: 0.5 ms (typical for a page)

5. Power Consumption:
- Active Current: 50 mA (maximum during read)
- Standby Current: 10 µA (maximum)
- Deep Power-Down Current: 1 µA (maximum)

6. Temperature Range:
- Operating Temperature: -40°C to +85°C (industrial grade)

7. Endurance and Reliability:
- Program/Erase Cycles: 100,000 cycles (minimum)
- Data Retention: 20 years at 85°C

8. Package Type:
- Package: 8-pin SOIC (Small Outline Integrated Circuit) or 16-pin WSON (Wafer Level Chip Scale Package)
- Dimensions: Varies based on package type.

## Features

- High-Speed Performance: The MX25L12833FZNI-10G supports high-speed read operations, making it suitable for applications that require quick data access.
- Flexible Interface: The device supports standard SPI, Dual SPI, and Quad SPI modes, allowing for versatile integration into various systems.
- Low Power Consumption: Designed for low power operation, making it ideal for battery-powered devices and applications where energy efficiency is critical.
- Security Features: The device includes features such as a hardware write protection mechanism and a unique ID for enhanced security.

## Applications

The MX25L12833FZNI-10G is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and digital cameras for firmware storage and data retention.
- Automotive: Ideal for automotive applications, including infotainment systems and advanced driver-assistance systems (ADAS), where reliability and temperature tolerance are essential.
- Industrial Systems: Employed in industrial automation and control systems that require robust memory solutions for data logging and firmware storage.
- Networking Equipment: Suitable for routers, switches, and other networking devices that require fast and reliable memory for configuration and firmware.

## Conclusion

The Macronix MX25L12833FZNI-10G is a versatile and reliable NOR Flash memory solution that offers a combination of high density, fast access speeds, and low power consumption. Its specifications make it suitable for a variety of demanding applications across different industries. With its support for multiple SPI modes and robust performance characteristics, the MX25L12833FZNI-10G is an excellent choice for engineers and designers looking for a dependable memory solution for their projects. Whether in consumer electronics, automotive, or industrial applications, this Flash memory device provides the performance and reliability needed for modern electronic systems.
MX25L12833FZNI-10G Compare Parts
  • MX25L12833FZNI-10G vs MX29SL802CBXHI-90G
  • MX25L12833FZNI-10G vs MX29SL800CTXEI-90G
  • MX25L12833FZNI-10G vs MX29SL800CTTI-90G
  • MX25L12833FZNI-10G vs MX29SL800CBXEI-90G
  • MX25L12833FZNI-10G vs MX29SL800CBXEC-90G
  • MX25L12833FZNI-10G vs MX29SL800CBTI-90G
  • MX25L12833FZNI-10G vs MX29LV800CTXHI-70G
  • MX25L12833FZNI-10G vs MX29LV800CTXEI-70G
  • MX25L12833FZNI-10G vs MX29LV800CTXEI-45Q
  • MX25L12833FZNI-10G vs MX29LV800CTXEC-90G
  • MX25L12833FZNI-10G vs MX29LV800CTXEC-70G
  • MX25L12833FZNI-10G vs MX29LV800CTTI-90G
  • MX25L12833FZNI-10G vs MX29LV800CTTI-70G
  • MX25L12833FZNI-10G vs MX29LV800CTTC-90G
  • MX25L12833FZNI-10G vs MX29LV800CTTC-70G
  • MX25L12833FZNI-10G vs MX29LV800CTTC-55Q
  • MX25L12833FZNI-10G vs MX29LV800CTMI-70G
  • MX25L12833FZNI-10G vs MX29LV800CTMI-55Q
  • MX25L12833FZNI-10G vs MX29LV800CTMC-90G
  • MX25L12833FZNI-10G vs MX29LV800CTMC-70G
  • MX25L12833FZNI-10G vs MX29LV800CBXHI-90G
  • MX25L12833FZNI-10G vs MX29LV800CBXHI-70G
  • MX25L12833FZNI-10G vs MX29LV800CBXEI-90G
  • MX25L12833FZNI-10G vs MX29LV800CBXEI-70G
  • MX25L12833FZNI-10G vs MX29LV800CBXEI-55Q
  • MX25L12833FZNI-10G vs MX29LV800CBXEC-90G
  • MX25L12833FZNI-10G vs MX29LV800CBXEC-70G
  • MX25L12833FZNI-10G vs MX29LV800CBTI-90G
  • MX25L12833FZNI-10G vs MX29LV800CBTI-70G
  • MX25L12833FZNI-10G vs MX29LV800CBTI-55Q
  • MX25L12833FZNI-10G vs MX29LV800CBTC-90G
  • MX25L12833FZNI-10G vs MX29LV800CBTC-70G
  • MX25L12833FZNI-10G vs MX29LV800CBMI-70G
  • MX25L12833FZNI-10G vs MX29LV800CBMC-90G
  • MX25L12833FZNI-10G vs MX29LV800CBMC-70G
  • MX25L12833FZNI-10G vs MX29LV640ETXEI-70G
  • MX25L12833FZNI-10G vs MX29LV640ETTI-70G
  • MX25L12833FZNI-10G vs MX29LV640EBXEI-70G
  • MX25L12833FZNI-10G vs MX29LV640EBTI-70G
  • MX25L12833FZNI-10G vs MX29LV400CTXEI-90G
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast