MX60LF8G18AC
MX60LF8G18AC
Active
Description:  IC FLASH 8GBIT PARALLEL 48TSOP
Manufacturer:  Macronix
History Price: Active
In Stock: 49200
MX60LF8G18AC Specification
Specification
Part No
MX60LF8G18AC
Category
Memory
Manufacturer
Macronix
Series
MX60LF
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND (SLC)
Memory Size
8Gbit
Memory Organization
1G x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
20ns
Access Time
20 ns
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
48-TSOP
MX60LF8G18AC Related Parts
MX60LF8G18AC-TI
MX60LF8G18AC-TI
Macronix
IC FLASH 8GBIT PARALLEL 48TSOP
MX60LF8G18AC-XKI
MX60LF8G18AC-XKI
Macronix
IC FLASH 8GBIT PARALLEL 63VFBGA
MX60LF8G28AD-TI
MX60LF8G28AD-TI
Macronix
IC FLASH 8GBIT PARALLEL 48TSOP
MX60LF8G28AD-XKI
MX60LF8G28AD-XKI
Macronix
IC FLASH 8GBIT PARALLEL 63VFBGA
MX66L1G45GMI-08G
MX66L1G45GMI-08G
Macronix
IC FLASH 1GBIT SPI/QUAD 16SOP
MX66L1G45GMI-10G
MX66L1G45GMI-10G
Macronix
IC FLASH 1GBIT SPI/QUAD 16SOP
MX66L1G45GMJ-08G
MX66L1G45GMJ-08G
Macronix
MEMORY
MX66L1G45GXDI-08G
MX66L1G45GXDI-08G
Macronix
IC FLASH 1GBIT SPI/QUAD 24CSPBGA
MX66L1G45GXDI-10G
MX66L1G45GXDI-10G
Macronix
IC FLASH 1GBIT SPI/QUAD 24CSPBGA
MX66L1G45GXDJ-10G
MX66L1G45GXDJ-10G
Macronix
IC FLASH 1GBIT SPI/QUAD 24CSPBGA
MX66L1G45GXDL-10G
MX66L1G45GXDL-10G
Macronix
IC FLASH 1GBIT SPI/QUAD 24CSPBGA
MX66L1G55GXCI-10G
MX66L1G55GXCI-10G
Macronix
IC FLASH 1GBIT SPI/QUAD 24CSPBGA
MX60LF8G18AC Compare Parts
  • MX60LF8G18AC vs MX68GL1G0FUT2I-12G
  • MX60LF8G18AC vs MX68GL1G0FLXFI-11G
  • MX60LF8G18AC vs MX68GL1G0FLT2I-11G
  • MX60LF8G18AC vs MX68GL1G0FHXFI-11G
  • MX60LF8G18AC vs MX68GL1G0FHT2I-11G
  • MX60LF8G18AC vs MX68GL1G0FDXFI-12G
  • MX60LF8G18AC vs MX68GL1G0FDT2I-12G
  • MX60LF8G18AC vs MX66UM2G45GXRR00
  • MX60LF8G18AC vs MX66UM2G45GXRI00
  • MX60LF8G18AC vs MX66UM1G45GXDI00
  • MX60LF8G18AC vs MX66U51235FZ4I-10G
  • MX60LF8G18AC vs MX66U51235FMI-10G
  • MX60LF8G18AC vs MX66U51235FME-13G
  • MX60LF8G18AC vs MX66U2G45GXRJ00
  • MX60LF8G18AC vs MX66U2G45GXRI54
  • MX60LF8G18AC vs MX66U2G45GXRI00
  • MX60LF8G18AC vs MX66U1G89GXDQD0
  • MX60LF8G18AC vs MX66U1G45GXDJ54
  • MX60LF8G18AC vs MX66U1G45GXDJ00
  • MX60LF8G18AC vs MX66U1G45GXDI54
  • MX60LF8G18AC vs MX66U1G45GXDI0A
  • MX60LF8G18AC vs MX66U1G45GXDI00
  • MX60LF8G18AC vs MX66U1G45GMJ00
  • MX60LF8G18AC vs MX66U1G45GMI00
  • MX60LF8G18AC vs MX66LM1G45GXDI00
  • MX60LF8G18AC vs MX66L51259FMI-10G
  • MX60LF8G18AC vs MX66L51255FXDI-10G
  • MX60LF8G18AC vs MX66L51255FXCI-10G
  • MX60LF8G18AC vs MX66L51255FMI-10G
  • MX60LF8G18AC vs MX66L51235FZ2I-10G
  • MX60LF8G18AC vs MX66L51235FXDI-10G
  • MX60LF8G18AC vs MX66L51235FMJ-10G
  • MX60LF8G18AC vs MX66L51235FMI-10G
  • MX60LF8G18AC vs MX66L2G45GXRI00
  • MX60LF8G18AC vs MX66L1G85GXDI-10G
  • MX60LF8G18AC vs MX66L1G55GXDI-10G
  • MX60LF8G18AC vs MX66L1G55GXDI-08G
  • MX60LF8G18AC vs MX66L1G55GXCI-10G
  • MX60LF8G18AC vs MX66L1G45GXDL-10G
  • MX60LF8G18AC vs MX66L1G45GXDJ-10G
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.