MX77U51250FZ4I42
MX77U51250FZ4I42
Active
Description:  MEMORY
Manufacturer:  Macronix
History Price: $6.84750
In Stock: 6400
MX77U51250FZ4I42 Specification
Specification
Part No
MX77U51250FZ4I42
Category
Memory
Manufacturer
Macronix
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
-
Memory Format
-
Technology
-
Memory Size
-
Memory Organization
-
Memory Interface
-
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MX77U51250FZ4I42 Related Parts
MX75U25690FXDR02
MX75U25690FXDR02
Macronix
IC FLASH 256MBIT SPI 24CSPBGA
MX77L12850FM2I40
MX77L12850FM2I40
Macronix
MEMORY
MX77L12850FZ4I40
MX77L12850FZ4I40
Macronix
MEMORY
MX77L12850FZNI40
MX77L12850FZNI40
Macronix
MEMORY
MX77L25650FMI42
MX77L25650FMI42
Macronix
MEMORY
MX77L25650FMI42A
MX77L25650FMI42A
Macronix
MEMORY
MX77L25650FZ4I42
MX77L25650FZ4I42
Macronix
MEMORY
MX77L25650FZ4I42A
MX77L25650FZ4I42A
Macronix
MEMORY
MX77L51250FMI42
MX77L51250FMI42
Macronix
MEMORY
MX77L51250FZ4I42
MX77L51250FZ4I42
Macronix
MEMORY
MX77U12851FM2I42
MX77U12851FM2I42
Macronix
MEMORY
MX77U12851FZ4I42
MX77U12851FZ4I42
Macronix
MEMORY
MX77U51250FZ4I42 Description
The Macronix MX77U51250FZ4I42 is a high-performance memory device designed for various applications, particularly in the fields of consumer electronics, automotive, and industrial systems. Below is a detailed overview of its specifications and features.

## Overview

The Macronix MX77U51250FZ4I42 is a 512Mb (megabit) NOR Flash memory device that utilizes a 3V power supply. It is designed to provide high-speed data access and reliable performance, making it suitable for applications that require fast read and write operations.

## Key Specifications

1. Memory Type: NOR Flash
2. Density: 512Mb (64MB)
3. Organization:
- 64M x 8 bits
- 32M x 16 bits
4. Interface:
- Parallel interface
- Supports asynchronous and synchronous operations
5. Voltage Supply:
- Vcc: 2.7V to 3.6V
- Vccq: 1.65V to 3.6V (for I/O)
6. Access Time:
- Read access time: 70ns (typical)
- Write access time: 100ns (typical)
7. Operating Temperature:
- Commercial: 0°C to 70°C
- Industrial: -40°C to 85°C
8. Endurance:
- Typically 100,000 program/erase cycles
9. Data Retention:
- Typically 20 years at 25°C
10. Package Type:
- Available in various packages, including TSOP (Thin Small Outline Package) and BGA (Ball Grid Array).

## Features

- High Performance: The MX77U51250FZ4I42 offers fast read and write speeds, making it ideal for applications that require quick data access.
- Low Power Consumption: Designed for energy efficiency, it operates at low power levels, which is crucial for battery-operated devices.
- Reliability: With a high endurance rating and long data retention period, this memory device is suitable for critical applications where data integrity is paramount.
- Flexible Interface: The device supports multiple interface modes, allowing for easy integration into various system architectures.
- Security Features: The device may include features such as hardware write protection and secure read capabilities to enhance data security.

## Applications

The Macronix MX77U51250FZ4I42 is suitable for a wide range of applications, including but not limited to:

- Consumer electronics (e.g., smartphones, tablets, and digital cameras)
- Automotive systems (e.g., infotainment systems, navigation, and advanced driver-assistance systems)
- Industrial applications (e.g., programmable logic controllers, automation systems)
- Networking equipment (e.g., routers and switches)

## Conclusion

The Macronix MX77U51250FZ4I42 is a versatile and reliable NOR Flash memory solution that meets the demands of modern electronic applications. With its high performance, low power consumption, and robust features, it is an excellent choice for designers looking to implement reliable memory solutions in their products. For specific design requirements and detailed electrical characteristics, it is recommended to refer to the official Macronix datasheet for the MX77U51250FZ4I42.
MX77U51250FZ4I42 Compare Parts
  • MX77U51250FZ4I42 vs MX77L12850FZ4I40
  • MX77U51250FZ4I42 vs MX77L12850FM2I40
  • MX77U51250FZ4I42 vs MX75U25690FXDR02
  • MX77U51250FZ4I42 vs MX78U64A00FXDJ02
  • MX77U51250FZ4I42 vs MX77U51250FMI42
  • MX77U51250FZ4I42 vs MX77U25650FZ4I42
  • MX77U51250FZ4I42 vs MX77U25650FMI42
  • MX77U51250FZ4I42 vs MX77U12851FZNI42
  • MX77U51250FZ4I42 vs MX77U12851FZ4I42
  • MX77U51250FZ4I42 vs MX77U12851FM2I42
  • MX77U51250FZ4I42 vs MX77L51250FZ4I42
  • MX77U51250FZ4I42 vs MX77L51250FMI42
  • MX77U51250FZ4I42 vs MX77L25650FZ4I42A
  • MX77U51250FZ4I42 vs MX77L25650FZ4I42
  • MX77U51250FZ4I42 vs MX77L25650FMI42A
  • MX77U51250FZ4I42 vs MX77L25650FMI42
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.