MCRY12-125Q-42DIT
MCRY12-125Q-42DIT
Active
Description:  MATRIX MERCURY ENERGY HARVESTING
Manufacturer:  Matrix Industries
History Price: $9.59000
In Stock: 36400
MCRY12-125Q-42DIT Specification
Specification
Part No
MCRY12-125Q-42DIT
Category
PMIC - Special Purpose Regulators
Manufacturer
Matrix Industries
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, Energy Harvesting
Voltage - Input
0V ~ 1.98V
Number of Outputs
1
Voltage - Output
4.2V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
10-WFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Anna Sørensen
Denmark
5 stars
2026-03-31 03:29
At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
Scott Hughes
United States
5 stars
2026-03-30 22:45
MXL7704-R3 as descried.
Wojciech Nowak
Poland
5 stars
2026-03-30 22:41
rpi works like new
Maria Clara
Brazil
5 stars
2026-03-30 22:15
Perfect for my Raspberry Pi
Teresa Patterson
United States
5 stars
2026-03-30 22:12
Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
Margaux Delaunay
France
5 stars
2026-03-30 22:02
No particular comment: The hardest thing remains to do: unsolder the old component to put this one!